EN
  • EN
  • DE

LTC2326CMS-16#PBF

Part No LTC2326CMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2326
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2326CMS-16#PBF,LTC2326CMS-16#PBF-ND,-2735-LTC2326CMS-16#PBF
Standard Package 37
Win Source Part Number 1321155-LTC2326CMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2326CMS-16#PBF CAD Model

Description

Product Overview: LTC2326CMS-16#PBF

The LTC2326CMS-16#PBF is a high-performance, 16-bit, 5Msps, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is part of a family of devices that offer excellent linearity, low noise, and fast throughput rates, making it an ideal choice for a wide range of data acquisition systems, medical instrumentation, and communication applications.

Key Features

  • Resolution and Speed: The LTC2326CMS-16#PBF offers a 16-bit resolution with a sampling rate of up to 5Msps, providing a perfect balance between high resolution and fast conversion times.
  • No Latency: The device features no pipeline delay, which is critical for control loop applications where immediate response to input data is required.
  • Low Power Consumption: With a typical power consumption of just 35mW at the full 5Msps rate, this ADC is designed for power-efficient operation, making it suitable for battery-powered devices.
  • Flexible Supply Voltage: The device operates on a single 5V supply, simplifying the power supply design.
  • Easy Interface: The LTC2326CMS-16#PBF includes a SPI-compatible serial interface that supports I/O voltages from 1.8V to 5V, providing versatility in interfacing with various logic levels.

Applications

The LTC2326CMS-16#PBF is versatile enough to fit into a range of applications such as:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Digital oscilloscopes
  • Communications systems
  • Automated test equipment (ATE)

Product Package and Quality

The device is available in a compact 16-lead MSOP package, which is conducive to space-constrained applications. Additionally, the LTC2326CMS-16#PBF is designed to meet the rigorous standards of Analog Devices Inc., ensuring reliability and performance consistency across various conditions.

In summary, the LTC2326CMS-16#PBF from Analog Devices Inc. is a high-speed, high-resolution ADC that combines performance, efficiency, and ease of use, making it an excellent choice for designers looking to enhance their systems with accurate and rapid data conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess