EN
  • EN
  • DE

LTC2348CLX-18

Part No LTC2348CLX-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP / 18 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337758-LTC2348CLX-18
Ultra Librarian 3D Model Ultra Librarian LTC2348CLX-18 CAD Model

Description

Analog Devices Inc. LTC2348CLX-18 Overview

The LTC2348CLX-18 is a cutting-edge multi-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to cater to a diverse range of applications including industrial data acquisition, medical imaging, and communication systems where precision and reliability are paramount.

Key Features

  • High Performance: The LTC2348CLX-18 is an 18-bit ADC, ensuring high-resolution measurements with a sampling rate of up to 200ksps, which allows for detailed and accurate data capture.
  • Multi-Channel Flexibility: With 8 simultaneously sampling channels, this ADC provides the flexibility needed for complex multi-signal monitoring, making it ideal for applications requiring several input signals to be digitized at once.
  • Wide Input Range: The input range of ±10.24V (software-selectable) accommodates a broad spectrum of signal amplitudes, enhancing the versatility of the device for various use cases.
  • Easy Integration: The LTC2348CLX-18 comes in a compact 64-lead LQFP package, which is conducive to space-constrained designs and simplifies the integration process into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a reduced power dissipation, which is crucial for portable and battery-powered applications.

Technical Specifications

  • Digital Interface: Serial SPI, LVDS
  • INL (Integral Nonlinearity): ±2ppm typical
  • DNL (Differential Nonlinearity): ±0.5ppm typical
  • Internal Reference: 2.048V, 4.096V
  • Operating Temperature Range: -40°C to +85°C

Applications

The LTC2348CLX-18's robust feature set makes it suitable for a wide array of applications, such as:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • High-End Scientific and Engineering Workstations

For designers and engineers seeking a high-resolution, multi-channel ADC, the LTC2348CLX-18 from Analog Devices Inc. offers an optimal blend of performance, flexibility, and efficiency, making it a top-tier choice for precision data acquisition needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 911 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess