EN
  • EN
  • DE
  • IT

LTC2408IG#TRPBF

Part No LTC2408IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP / 24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number LTC2408
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1318316-LTC2408IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2408IG#TRPBF CAD Model

Description

Product Overview: LTC2408IG#TRPBF

The LTC2408IG#TRPBF is a high-precision, 24-bit, No Latency ΔΣ™ ADC from Analog Devices Inc. that offers an exceptional combination of accuracy, flexibility, and ease of use. Designed for applications requiring high dynamic range and low noise, this analog-to-digital converter is ideal for industrial, medical, and automotive systems where precision measurement of various signals is crucial.

Key Features

  • High Resolution: The 24-bit resolution provides fine detail in measurement, ensuring that even the smallest signal variations are captured accurately.
  • Multiple Channel Configurations: It supports up to 8 differential or 16 single-ended input channels, providing versatility for monitoring multiple signals.
  • No Latency Conversion: The No Latency ΔΣ architecture ensures that there is no delay in conversion time, making it suitable for real-time applications.
  • Wide Input Range: It features a wide input range, accommodating a variety of signal levels for flexible system design.
  • Simple Interface: The LTC2408IG#TRPBF can be easily interfaced with microprocessors or digital systems, thanks to its simple, SPI-compatible 3-wire serial interface.
  • Low Power Consumption: Optimized for power-sensitive applications, it offers a low power operational mode, reducing the overall power consumption of the system.

Applications

This ADC is suitable for a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems
  • Portable Instrumentation

Quality and Reliability

Enclosed in a robust, lead-free package, the LTC2408IG#TRPBF is designed to meet the stringent requirements of industrial and automotive temperature ranges. Analog Devices Inc. is known for its commitment to quality and reliability, ensuring that this product will perform consistently in a variety of challenging environments.

With its high-precision capabilities and multi-channel flexibility, the LTC2408IG#TRPBF from Analog Devices Inc. is a superior choice for designers looking to incorporate accurate data conversion in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2729 $57.9103
17+ $6.7881 $115.3977
26+ $6.5760 $170.9760
36+ $6.3638 $229.0968
46+ $6.1517 $282.9782
61+ $5.5153 $336.4333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess