EN
  • EN
  • DE
  • IT

LTC2450IDC#TRPBF

Part No LTC2450IDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 30
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Mounting SMD (SMT)
Base Product Number LTC2450
Other Names -2735-LTC2450IDC#TRPBFCT,LTC2450IDC#TRPBF,505-LTC2450IDC#TRPBFTR,505-LTC2450IDC#TRPBFDKR,505-LTC2450IDC#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265280-LTC2450IDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2450IDC#TRPBF CAD Model

Description

Analog Devices Inc. LTC2450IDC#TRPBF Overview

The LTC2450IDC#TRPBF is a high-precision, compact, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise digital outputs with minimal power consumption and a simplified interface. This component is ideal for a wide range of applications including portable devices, temperature sensing, medical instruments, and industrial control systems.

Key Features

  • Resolution: The LTC2450IDC#TRPBF offers a 16-bit resolution, ensuring high accuracy and fine detail in the digital representation of analog signals.
  • Sampling Rate: It provides a sampling rate of 60 conversions per second, which is suitable for applications that require both precision and speed.
  • No External Reference Required: This ADC has an integrated precision reference which eliminates the need for an external reference, simplifying the design and reducing the overall component count.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it versatile for use in various systems with different power requirements.
  • Easy Interface: The device features a simple two-wire I2C-compatible serial interface, which allows for easy connection to microcontrollers and other digital systems.
  • Automatic Shutdown: The LTC2450IDC#TRPBF includes an automatic shutdown feature that reduces power consumption when not converting, making it ideal for battery-powered applications.
  • Small Package: It comes in a tiny 6-lead DFN package, which is optimal for space-constrained applications.

Applications

The versatile nature of the LTC2450IDC#TRPBF ADC makes it suitable for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Monitoring Devices
  • Temperature Measurement

With its combination of high resolution, low power consumption, and ease of integration, the LTC2450IDC#TRPBF from Analog Devices Inc. is a smart choice for designers looking to enhance the performance and efficiency of their digital measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7046 $67.9322
17+ $7.9628 $135.3676
26+ $7.7140 $200.5640
35+ $7.4651 $261.2785
45+ $7.2164 $324.7380
60+ $6.4698 $388.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess