EN
  • EN
  • DE

LTC2453CTS8#TRMPBF

Part No LTC2453CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIG-DELTA TSOT23-8 / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2453
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2453CTS8#TRMPBFDKR,LTC2453CTS8#TRMPBFDKR-ND,505-LTC2453CTS8#TRMPBFDKR,LTC2453CTS8#TRMPBFDKR,LTC2453CTS8#TRMPBFCT,505-LTC2453CTS8#TRMPBFCT,LTC2453CTS8#TRMPBFTR-ND,-2735-LTC2453CTS8#TRMPBFCT,LTC2453CTS8#TRMPBFCT-ND,LTC2453CTS8TRMPBF,LTC2453CTS8#TRMPBFTR,505-LTC2453CTS8#TRMPBFTR,LTC2453CTS8#TRMPBF-ND
Standard Package 500
Win Source Part Number 1318279-LTC2453CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2453CTS8#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2453CTS8#TRMPBF Overview

The LTC2453CTS8#TRMPBF is a precision, compact, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer high-performance data conversion with minimal power consumption. This ADC is part of the LTC2453 series and is particularly suitable for battery-powered and space-constrained applications due to its tiny SOT-23 package and low power requirements.

Key Features and Benefits

  • High Resolution: With 16-bit resolution, the LTC2453CTS8#TRMPBF provides highly accurate digital representations of analog signals, making it ideal for precision measurement applications.
  • Single-Ended Input: The device supports a single-ended input, which simplifies the signal acquisition process and reduces the need for additional components.
  • No External Reference: An internal reference eliminates the need for external reference components, reducing the overall system complexity and cost.
  • Low Power Consumption: Designed for efficiency, it operates with very low current draw, preserving battery life in portable devices.
  • Easy Interface: The I²C-compatible serial interface allows for easy integration into a variety of microprocessor or microcontroller-based systems.
  • Automatic Shutdown: The device features an automatic shutdown capability that reduces power consumption when not in active conversion, further extending battery life.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for industrial and outdoor applications.

Applications

The LTC2453CTS8#TRMPBF ADC is versatile and can be used in various applications, such as:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control and Automation
  • Battery-Operated Equipment

Product Specifications

This ADC comes in a compact SOT-23 package and is designed to operate from a single 2.7V to 5.5V supply. It features a 2-wire I²C-compatible serial interface that operates in both standard mode (100kHz) and fast mode (400kHz). The LTC2453CTS8#TRMPBF is available in a tape and reel format, denoted by the '#TRMPBF' suffix, for ease of manufacturing and assembly processes.

With its combination of precision, low power, and ease of use, the LTC2453CTS8#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable data conversion into their next project.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess