EN
  • EN
  • DE

LTC2463CDD#PBF

Part No LTC2463CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2463
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1316523-LTC2463CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2463CDD#PBF CAD Model

Description

Analog Devices Inc. LTC2463CDD#PBF Overview

The LTC2463CDD#PBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide accurate and noise-immune digital outputs from analog inputs. It is a member of the LTC246x family of ADCs that are known for their ease of use and low power consumption, making them ideal for portable and battery-powered applications.

Key Features

  • Resolution: This ADC offers a 16-bit resolution with no missing codes, ensuring high accuracy in data conversion.
  • Sampling Rate: The LTC2463CDD#PBF has a flexible sampling rate that can be adjusted according to the needs of the application.
  • Easy to Use: It features an I2C interface for simple communication with microcontrollers and other digital systems.
  • Low Power: The device operates with very low power consumption, making it suitable for power-sensitive applications.
  • Reference: An integrated precision reference minimizes the need for external components and simplifies the design process.
  • Package: It comes in a compact 10-lead DFN package (LTC2463CDD#PBF), which is suitable for space-constrained applications.

Applications

The LTC2463CDD#PBF is versatile and can be used in a wide range of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-performance and quality products. The LTC2463CDD#PBF ADC is no exception, providing reliable and precise performance in a variety of settings. Whether for industrial, medical, or consumer applications, this ADC ensures that analog signals are accurately converted to digital form, preserving the integrity of the original signal.

Overall, the LTC2463CDD#PBF from Analog Devices Inc. is a robust and reliable choice for designers looking for a high-quality ADC that combines performance with ease of use.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess