EN
  • EN
  • DE
  • IT

LTC2470IDD#TRPBF

Part No LTC2470IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2470
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318296-LTC2470IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2470IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2470IDD#TRPBF Product Overview

The LTC2470IDD#TRPBF is a high-precision, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices, Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to offer excellent performance with a simple digital interface, making it ideal for a wide range of applications, including industrial monitoring, medical equipment, and data acquisition systems.

Key Features:

  • Resolution: The LTC2470 features a 16-bit resolution, providing high accuracy and fine detail in analog signal conversion.
  • Sampling Rate: It supports a sampling rate of up to 250 samples per second, balancing speed and power consumption effectively.
  • Easy Interface: With an I2C serial interface, the LTC2470 facilitates easy communication with microcontrollers and digital systems without the need for complex wiring or additional components.
  • Reference: An integrated precision reference ensures stable and accurate conversion without the need for external reference components.
  • Power Efficiency: The device operates with a single 2.7V to 5.5V supply, which, combined with its low-power design, makes it suitable for battery-powered devices.
  • Small Package: Housed in a small 10-lead DFN package, the LTC2470IDD#TRPBF is designed to save space on PCBs, making it a great choice for compact electronic designs.

Applications:

The LTC2470IDD#TRPBF is versatile and can be used in various applications that require high-precision analog-to-digital conversion. Its features make it particularly suitable for:

  • Portable Instrumentation
  • Temperature Measurement Systems
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Monitoring Devices

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2470IDD#TRPBF is manufactured to meet high standards, ensuring consistent performance and durability for critical applications. With its robust design and advanced technology, this ADC is a reliable choice for precision data conversion needs.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9355 $65.8065
8+ $17.9992 $143.9936
12+ $17.4364 $209.2368
16+ $16.8737 $269.9792
20+ $16.3110 $326.2200
27+ $14.6242 $394.8534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess