EN
  • EN
  • DE

LTC2471CMS#PBF

Part No LTC2471CMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Surface Mount
Base Product Number LTC2471
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2471CMS#PBF,LTC2471CMSPBF
Standard Package 37
Win Source Part Number 1318425-LTC2471CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2471CMS#PBF CAD Model

Description

The LTC2471CMS#PBF is a high-precision, easy-to-use 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for modern applications requiring digital representation of analog signals. This particular model is part of the LTC2471 series, which is known for its exceptional performance in terms of accuracy and simplicity in signal conversion tasks.

Key Features

  • Resolution: The LTC2471CMS#PBF offers a 16-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Data Interface: It features an I²C-compatible serial interface, making it easily integrable with most microcontrollers and digital systems.
  • Sampling Rate: The device provides a sampling rate that is suitable for a variety of applications, balancing the need for speed and power efficiency.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, accommodating a wide range of power environments.
  • Reference: An integrated precision reference minimizes the number of external components required, simplifying design and reducing overall system cost.
  • Automatic Calibration: The ADC features automatic calibration, which enhances measurement accuracy and reduces the need for manual adjustments.
  • Package: The LTC2471CMS#PBF comes in a compact MSOP-10 package, ideal for space-constrained applications.

Applications

The LTC2471CMS#PBF is suitable for a wide array of applications, including but not limited to:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Equipment
  • Automotive Systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2471CMS#PBF is no exception. It is designed and manufactured to meet the high standards expected of industrial-grade components, ensuring dependable performance even in the most demanding conditions.

Ordering Information

The product is available with the orderable part number LTC2471CMS#PBF. For detailed information on pricing, availability, and ordering, potential buyers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6395 $51.8370
15+ $7.0889 $106.3335
22+ $6.8673 $151.0806
31+ $6.6458 $206.0198
39+ $6.4243 $250.5477
53+ $5.7597 $305.2641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,067 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess