EN
  • EN
  • DE

LTC2627CDE#PBF

Part No LTC2627CDE#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 12DFN / 12 Bit Digital to Analog Converter 2 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.5, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2627
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2627CDE#PBF,LTC2627CDEPBF,LTC2627CDE#PBF-ND,-2735-LTC2627CDE#PBF
Standard Package 91
Win Source Part Number 1323021-LTC2627CDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2627CDE#PBF CAD Model

Description

Product Overview: LTC2627CDE#PBF

The LTC2627CDE#PBF from Analog Devices Inc. is a high-performance, dual 12-bit digital-to-analog converter (DAC) that offers a compact and precise solution for a wide range of applications. This integrated circuit is part of the LTC2627 series and is designed to provide accurate voltage outputs with a flexible interface, making it ideal for process control, data acquisition systems, and digital gain and offset adjustment applications.

Key Features

  • Dual 12-Bit DACs: The device integrates two independent 12-bit DACs, enabling it to provide two separate analog outputs from digital input values.
  • Integrated Reference: The LTC2627CDE#PBF comes with an internal reference that simplifies the design by eliminating the need for an external precision reference.
  • Flexible Supply Voltage: It operates from a supply voltage ranging between 2.7V to 5.5V, making it compatible with a variety of logic levels and system voltages.
  • SoftSpan™ Output Ranges: The DACs offer multiple selectable output ranges, including unipolar and bipolar options, to fit various application requirements.
  • Serial Interface: The device features a SPI-compatible serial interface that supports high-speed data transfer, making it easy to integrate with microcontrollers and digital systems.
  • Power-On Reset: Each DAC output powers up to zero-scale or mid-scale, which can be chosen via a dedicated pin, ensuring a predictable startup behavior.
  • Compact Package: The LTC2627CDE#PBF is available in a 12-lead DFN package, providing a space-saving solution for densely-packed PCBs.

Applications

The versatility of the LTC2627CDE#PBF makes it suitable for a variety of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Automotive Systems
  • Programmable Voltage and Current Sources
  • Portable Instrumentation
  • Medical Equipment

With its precision performance and compact footprint, the LTC2627CDE#PBF is an excellent choice for designers looking to add reliable DAC functionality to their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7736 $55.0944
9+ $11.3015 $101.7135
14+ $10.9483 $153.2762
19+ $10.5951 $201.3069
25+ $10.2420 $256.0500
33+ $9.1824 $303.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess