EN
  • EN
  • DE

LTC2630ACSC6-LM12#TRPBF

Part No LTC2630ACSC6-LM12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6 / 12 Bit Digital to Analog Converter 1 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Base Product Number LTC2630
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350884-LTC2630ACSC6-LM12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-LM12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2630ACSC6-LM12#TRPBF Digital-to-Analog Converter

The LTC2630ACSC6-LM12#TRPBF is a high-quality 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact form factor. This device is part of the LTC2630 family of DACs, which are known for their ease of use and integration into various digital systems.

Key Features

  • Resolution: The DAC offers a 12-bit resolution, providing fine granularity in the analog output for applications requiring high precision.
  • Output Range: It features a full-scale output of 2.5V to 5.5V, making it versatile for a wide range of uses in both industrial and consumer electronics.
  • Interface: The device includes a 3-wire SPI-compatible serial interface, ensuring easy communication with microcontrollers and digital systems.
  • Power Efficiency: With its low power operation, the LTC2630ACSC6-LM12#TRPBF is ideal for battery-powered devices and power-sensitive applications.
  • Package: It comes in a compact SC70-6 package, which is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of the DAC is from -40°C to 125°C, allowing reliable performance in harsh environments.

Applications

The LTC2630ACSC6-LM12#TRPBF is designed for a broad range of applications, including:

  • Portable instrumentation
  • Process control and automation
  • Data acquisition systems
  • Automotive systems
  • Medical devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high standards of quality and reliability. The LTC2630ACSC6-LM12#TRPBF is manufactured with these principles in mind, ensuring that each DAC meets the rigorous demands of professional-grade electronics. Whether you're developing a sophisticated industrial system or a high-performance consumer product, this DAC will provide the accuracy and durability you need to deliver outstanding results.

Conclusion

With its combination of precision, power efficiency, and compact packaging, the LTC2630ACSC6-LM12#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable DAC into their systems. This product exemplifies the innovation and performance that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess