EN
  • EN
  • DE

LTC2630ISC6-LM10

Part No LTC2630ISC6-LM10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT SC70-6 / 10 Bit Digital to Analog Converter 1 SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 1
Settling Time 3.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Base Product Number LTC2630
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340090-LTC2630ISC6-LM10
Ultra Librarian 3D Model Ultra Librarian LTC2630ISC6-LM10 CAD Model

Description

Analog Devices Inc. LTC2630ISC6-LM10 Digital to Analog Converter

The LTC2630ISC6-LM10 is a high-precision Digital to Analog Converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model is part of the LTC2630 family of DACs, which are known for their compact size, power efficiency, and high accuracy.

Key Features

  • Resolution: The LTC2630ISC6-LM10 offers 10-bit resolution, providing fine-grain control over the analog output, making it suitable for applications that require precise signal conversion.
  • Output Range: It provides a full-scale output range that is rail-to-rail, ensuring maximum dynamic range within the power supply limits.
  • Power Supply: The device operates on a single 2.7V to 5.5V supply, making it versatile for use in various systems with different power requirements.
  • Package: Housed in a compact SC70-6 package, the LTC2630ISC6-LM10 is ideal for space-constrained applications.
  • Interface: The DAC features a simple SPI interface for communication with microcontrollers or other digital systems, allowing for easy integration into a wide array of electronic designs.

Applications

The LTC2630ISC6-LM10 is well-suited for a variety of applications, including:

  • Portable battery-powered devices, where power efficiency is crucial.
  • Calibration systems, where precise voltage adjustments are required.
  • Automotive systems, where reliability and robustness are needed.
  • Medical equipment, where accuracy and stability are paramount.
  • Industrial control systems, where long-term reliability and precision are valued.

Performance and Reliability

Analog Devices Inc. ensures that the LTC2630ISC6-LM10 meets stringent performance criteria, with low power consumption and high accuracy being central to its design. The device also features a power-down mode, further reducing power usage when the DAC is not in active operation. With its robust design and proven reliability, the LTC2630ISC6-LM10 is an excellent choice for designers looking to incorporate a high-quality DAC into their electronic systems.

For detailed technical specifications, application notes, and support, it is recommended to visit the official Analog Devices Inc. website or contact their support team for comprehensive guidance on integrating the LTC2630ISC6-LM10 into your design.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess