EN
  • EN
  • DE

LTC2633CTS8-HZ10#TRPBF

Part No LTC2633CTS8-HZ10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8 / 10 Bit Digital to Analog Converter 2 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 2
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2633
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1323016-LTC2633CTS8-HZ10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-HZ10#TRPBF CAD Model

Description

Analog Devices Inc. LTC2633CTS8-HZ10#TRPBF Overview

The LTC2633CTS8-HZ10#TRPBF from Analog Devices Inc. is a high-precision, dual 10-bit digital-to-analog converter (DAC) integrated circuit, designed to deliver exceptional performance for a wide range of applications. Encapsulated in a compact TSOT-23 package, this product offers a seamless blend of size and functionality, making it an ideal choice for space-constrained applications that require accurate analog signal generation.

Key Features

  • Resolution: The device features a 10-bit resolution, allowing for fine-grained analog output with a high degree of accuracy.
  • Output Range: It offers a flexible reference input, which enables a variety of output ranges, ensuring compatibility with different application requirements.
  • Interface: The LTC2633CTS8-HZ10#TRPBF is equipped with an I2C interface, facilitating easy communication with microcontrollers and other digital systems.
  • Power Efficiency: With its low power consumption, this DAC is an excellent choice for battery-operated devices, helping to extend the operational lifespan of portable applications.
  • Package: The device comes in a small TSOT-23 package, which is highly advantageous for designs where board space is at a premium.

Applications

The versatility of the LTC2633CTS8-HZ10#TRPBF makes it suitable for a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial process control
  • Automotive systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2633CTS8-HZ10#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring stable performance across different environmental conditions. The product is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is optimized for automated manufacturing processes.

Overall, the LTC2633CTS8-HZ10#TRPBF is a robust and reliable choice for designers seeking a high-quality DAC solution that combines precision, efficiency, and compactness. Its integration into your system can significantly enhance the performance of your analog signal processing tasks.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess