EN
  • EN
  • DE

LTC2640CTS8-HZ10#TRPBF

Part No LTC2640CTS8-HZ10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8 / 10 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2640CTS8-HZ10#TRPBFCT,LTC2640CTS8-HZ10#TRPBF-ND,-2735-LTC2640CTS8-HZ10#TRPBFDKR,505-LTC2640CTS8-HZ10#TRPBFTR,505-LTC2640CTS8-HZ10#TRPBFDKR,-2735-LTC2640CTS8-HZ10#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317844-LTC2640CTS8-HZ10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640CTS8-HZ10#TRPBF CAD Model

Description

Product Overview: LTC2640CTS8-HZ10#TRPBF

The LTC2640CTS8-HZ10#TRPBF is a cutting-edge digital-to-analog converter (DAC) component designed and manufactured by the renowned Analog Devices Inc. This high-performance DAC is part of the LTC2640 series, which is known for its precision and reliability in converting digital signals into their analog counterparts.

Key Features

  • Resolution: The LTC2640CTS8-HZ10#TRPBF boasts a 10-bit resolution, providing fine granularity and precise analog output.
  • Output Type: This DAC provides a rail-to-rail, buffered voltage output that ensures compatibility with a wide range of subsequent stages in a circuit.
  • Reference Voltage: It comes with an integrated precision reference voltage, which simplifies the design and reduces external component count.
  • Power Supply: The device operates on a single 2.7V to 5.5V supply, making it versatile for various power environments.
  • Package: Encased in a compact TSOT-23 package, the LTC2640CTS8-HZ10#TRPBF is suitable for space-constrained applications.
  • Temperature Range: This component is designed to operate over an extended industrial temperature range, ensuring performance under varying conditions.

Applications

The LTC2640CTS8-HZ10#TRPBF is ideal for a wide array of applications where precise digital-to-analog conversion is required. Its applications include but are not limited to:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Medical equipment

Product Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2640CTS8-HZ10#TRPBF is manufactured with the highest industry standards, ensuring that each component meets stringent requirements for performance and durability. Customers can trust this DAC to deliver consistent and accurate analog outputs over its lifetime.

Ordering Information

The full part number for this high-quality DAC from Analog Devices is LTC2640CTS8-HZ10#TRPBF, where the suffix indicates the packaging and temperature grade. It is available in tape and reel packaging, making it suitable for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess