EN
  • EN
  • DE

LTC2644IMS-L10#PBF

Part No LTC2644IMS-L10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 12MSOP / 10 Bit Digital to Analog Converter 2 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 10
Number of D/A Converters 2
Settling Time 7.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface PWM
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Type Surface Mount
Base Product Number LTC2644
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339235-LTC2644IMS-L10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2644IMS-L10#PBF CAD Model

Description

The LTC2644IMS-L10#PBF is a high-performance, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., offering precision voltage output in a compact, surface-mount package. This device is designed to meet the stringent requirements of industrial, automotive, and communication applications, providing a reliable and efficient solution for digital to analog signal conversion.

Key Features:

  • Resolution: 10-bit accuracy ensures fine-grain output voltage levels, enabling precise control for a wide range of applications.
  • Output Range: Configurable output ranges provide flexibility, accommodating various application needs.
  • Interface: A simple, SPI-compatible serial interface facilitates easy integration with microcontrollers and digital systems.
  • Power Supply: A wide single supply voltage range from 2.7V to 5.5V allows for versatile use in different circuit configurations.
  • Package: The device comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +125°C ensures reliable operation under extreme conditions.
  • Settling Time: Fast settling time enhances the responsiveness of the system, making it suitable for high-speed applications.

Applications:

The LTC2644IMS-L10#PBF is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Electrically Controlled Calibration
  • Digital Gain and Offset Adjustment

Product Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2644IMS-L10#PBF is built to meet high standards, ensuring consistent performance and durability for professional-grade applications. With robust construction and tested design, this DAC is an excellent choice for designers looking for a reliable component that will stand the test of time.

Ordering Information:

For ordering or inquiring about the LTC2644IMS-L10#PBF, please refer to the part number provided and contact Analog Devices Inc. or an authorized distributor. Ensure that this specific model meets your requirements for performance and packaging.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1525 $56.6100
9+ $11.6123 $104.5107
14+ $11.2494 $157.4916
19+ $10.8865 $206.8435
24+ $10.5236 $252.5664
32+ $9.4350 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess