EN
  • EN
  • DE

LTC2657BIUFD-L16#PBF

Part No LTC2657BIUFD-L16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN / 16 Bit Digital to Analog Converter 8 20-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 8
Settling Time 9.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2657
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2657BIUFD-L16#PBF
Standard Package 73
Win Source Part Number 1323064-LTC2657BIUFD-L16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2657BIUFD-L16#PBF CAD Model

Description

The LTC2657BIUFD-L16#PBF is a high-performance, 16-channel, 16-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to provide precise voltage outputs with a high level of accuracy and stability, making it an ideal choice for demanding applications that require meticulous analog signal control.

Key Features

  • Resolution: 16-bit, offering fine-grain output with high precision.
  • Channels: 16 independent DAC channels, providing multiple outputs for complex systems.
  • Output Range: Selectable reference inputs allow for a wide range of output voltages, accommodating various application needs.
  • Interface: Serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards for easy integration into digital systems.
  • Temperature Range: Industrial-grade performance with an operating temperature range from -40°C to +105°C, ensuring reliability in harsh environments.
  • Packaging: Housed in a compact, 28-lead QFN package that saves board space and is conducive to efficient thermal management.
  • Power-On Reset: Each DAC output powers up to zero-scale or mid-scale, which can be user-configured, reducing startup transients.
  • Monotonic Output: Guarantees that the output increases or remains constant with an increasing digital input, ensuring signal stability.

Applications

The LTC2657BIUFD-L16#PBF is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Instrumentation
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2657BIUFD-L16#PBF is no exception. Each component is rigorously tested to meet high standards of performance and reliability. The product is also RoHS compliant, ensuring that it meets environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

With its advanced features and robust design, the LTC2657BIUFD-L16#PBF is a superior choice for engineers and designers seeking a reliable, high-quality multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess