EN
  • EN
  • DE
  • IT

LTC2863HDD-1#PBF

Part No LTC2863HDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN / 1/1 Transceiver Full RS422, RS485 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2863
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351890-LTC2863HDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2863HDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC2863HDD-1#PBF Transceiver

The LTC2863HDD-1#PBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This component is part of the LTC2863 series, which is known for its exceptional performance in RS485/RS422 systems. The LTC2863HDD-1#PBF model provides a combination of features that make it an ideal choice for applications requiring extended temperature ranges and resistance to electrical noise.

Key Features

  • Temperature Range: The transceiver is designed to operate over an extended industrial temperature range, ensuring reliable performance in extreme conditions.
  • High Speed: Capable of data rates up to 20Mbps, this transceiver is suitable for applications that require fast data transmission.
  • Robust ESD Protection: With integrated electrostatic discharge (ESD) protection, the LTC2863HDD-1#PBF is safeguarded against the damaging effects of static electricity, ensuring a longer operational lifespan.
  • High Common-Mode Voltage Range: The device supports a wide common-mode voltage range, which is essential for maintaining signal integrity in environments with electrical noise.
  • Fail-Safe Receiver: The fail-safe feature guarantees a known output state if the inputs are open or shorted, providing additional reliability in communication systems.
  • Hot Swap Capability: This transceiver includes a hot swap feature that allows for board insertion or removal without causing disruption to the bus.

Applications

The LTC2863HDD-1#PBF is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networked devices in harsh environments
  • Automated factory equipment
  • Building management systems
  • Security and surveillance networks

Product Specifications

The LTC2863HDD-1#PBF transceiver is available in a DFN package and is RoHS compliant. As with all Analog Devices components, it is manufactured to high standards, ensuring both quality and performance. Engineers and designers seeking a reliable solution for their RS485/RS422 communication needs will find the LTC2863HDD-1#PBF to be an excellent choice, combining durability with high-speed data transfer capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8759 $64.3795
11+ $10.5648 $116.2128
17+ $10.2347 $173.9899
23+ $9.9045 $227.8035
30+ $9.5744 $287.2320
40+ $8.5839 $343.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess