EN
  • EN
  • DE

LTC2906CDDB#TRMPBF

Part No LTC2906CDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2906
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1317210-LTC2906CDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2906CDDB#TRMPBF CAD Model

Description

Product Overview: LTC2906CDDB#TRMPBF from Analog Devices Inc.

The LTC2906CDDB#TRMPBF is a precision dual voltage monitor from Analog Devices Inc., designed to safeguard systems against improper supply voltages which can lead to malfunctioning or damage. This compact and efficient solution is ideal for use in a variety of applications, including portable devices, automotive systems, and industrial equipment, where monitoring the integrity of power supplies is critical.

Key Features

  • Precision Monitoring: The LTC2906CDDB#TRMPBF provides accurate monitoring for two supply voltages, ensuring that the system operates within the specified voltage thresholds.
  • Adjustable Reset Thresholds: It offers adjustable reset thresholds via external resistive dividers, allowing for flexibility in a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, making it suitable for battery-operated devices.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation during power-down events.

Package and Availability

The LTC2906CDDB#TRMPBF comes in a 10-lead DFN (3mm × 3mm) package, which is not only space-saving but also offers excellent thermal performance. The product is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, making it suitable for automated assembly processes.

Applications

With its robust feature set, the LTC2906CDDB#TRMPBF is an excellent choice for a multitude of applications that require reliable voltage monitoring, such as:

  • Automotive electronics
  • Portable and battery-powered devices
  • Industrial control systems
  • Data communication systems
  • Medical equipment

Manufacturer Support and Documentation

Analog Devices Inc. provides comprehensive support for the LTC2906CDDB#TRMPBF, including detailed datasheets, application notes, and design resources. Customers can access these documents and additional support through the Analog Devices website to facilitate the integration of this voltage monitor into their designs.

In summary, the LTC2906CDDB#TRMPBF by Analog Devices Inc. is a versatile and reliable solution for systems that require critical supply voltage monitoring to ensure safe and stable operation under varying power conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess