EN
  • EN
  • DE

LTC2912IDDB-3#TRMPBF

Part No LTC2912IDDB-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2912
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2912IDDB-3#TRMPBFTR,LTC2912IDDB3TRMPBF,LTC2912IDDB-3#TRMPBFCT,-2735-LTC2912IDDB-3#TRMPBFCT,-2735-LTC2912IDDB-3#TRMPBFDKR,LTC2912IDDB-3#TRMPBFDKR
Standard Package 500
Win Source Part Number 1322067-LTC2912IDDB-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912IDDB-3#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2912IDDB-3#TRMPBF Voltage Monitor IC

The LTC2912IDDB-3#TRMPBF from Analog Devices Inc. is a precision voltage monitor designed to safeguard systems against high and low voltage conditions. This compact, single-channel monitor IC is an essential component for power management applications where it is crucial to maintain voltage levels within specific thresholds to ensure the reliable operation of electronic systems.

Key Features

  • Voltage Monitoring Range: The device is tailored to monitor a voltage threshold of 3V, making it suitable for applications that operate within this voltage level.
  • Adjustable Thresholds: It offers the flexibility to adjust the voltage thresholds using external resistive dividers, providing designers with the ability to fine-tune the monitoring system according to specific requirements.
  • Low Power Consumption: With a quiescent current of only 30µA, the LTC2912IDDB-3#TRMPBF is optimized for battery-powered and energy-efficient systems.
  • Fast Response Time: The device features a fast response time, ensuring that the system can react quickly to overvoltage or undervoltage conditions, thereby protecting sensitive electronic components.
  • Built-in Hysteresis: Hysteresis is integrated into the voltage monitoring function to prevent false triggering due to noise or transient voltage fluctuations.
  • Multiple Package Options: Available in a small 8-lead DFN package, the LTC2912IDDB-3#TRMPBF is ideal for space-constrained applications.

Applications

The LTC2912IDDB-3#TRMPBF is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Data communication systems
  • Medical devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2912IDDB-3#TRMPBF is no exception. The device is designed to meet stringent industry standards, ensuring long-term stability and performance in a wide range of operating conditions. With its robust design and precision monitoring capabilities, this voltage monitor IC is an excellent choice for critical applications that cannot afford voltage-related failures.

Overall, the LTC2912IDDB-3#TRMPBF is a highly reliable and efficient solution for voltage monitoring, offering designers a compact, adjustable, and precise component that can be integrated into a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,993 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess