EN
  • EN
  • DE

LTC2962HUD#PBF

Part No LTC2962HUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16QFN / Supervisor Open-Drain or Push-Pull 4 Channel 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open-Drain or Push-Pull
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC2962
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2962HUD#PBF-CRL,Q13264824,-2735-LTC2962HUD#PBF
Standard Package 121
Win Source Part Number 1316670-LTC2962HUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2962HUD#PBF CAD Model

Description

The LTC2962HUD#PBF is a high-performance, quad voltage monitor from Analog Devices Inc., engineered to ensure reliability and accuracy in voltage monitoring across a variety of applications. This precision device is designed to supervise multiple supply voltages in digital systems, which makes it an ideal component for complex electronics that require stringent voltage regulation.

Key Features

  • Voltage Monitoring: Capable of monitoring four voltage rails simultaneously, the LTC2962HUD#PBF provides a comprehensive solution for power management in multi-voltage systems.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitor, allowing for customized protection levels tailored to specific system requirements.
  • High Accuracy: The device boasts an impressive threshold accuracy of ±1.5% over the entire operating temperature range, ensuring reliable performance in a range of environmental conditions.
  • Low Power Consumption: With a quiescent current of only 30µA per voltage monitor, the LTC2962HUD#PBF is optimized for power-sensitive applications.
  • Wide Operating Range: It operates over a broad supply voltage range from 2.7V to 5.5V, accommodating various power supply configurations.

Applications

The versatility of the LTC2962HUD#PBF makes it suitable for a wide array of applications, including:

  • Telecommunications
  • Data Storage Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Portable and Battery-Powered Equipment

Package and Quality

The LTC2962HUD#PBF comes in a compact 3mm x 3mm QFN-16 package, allowing for space-efficient designs in tight PCB layouts. The product adheres to rigorous quality standards, ensuring high reliability for critical system components.

Conclusion

Analog Devices Inc.'s LTC2962HUD#PBF voltage monitor is a sophisticated solution for managing multiple power rails with precision and efficiency. Its combination of accuracy, low power consumption, and flexible configuration options make it a top choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9190 $59.6760
9+ $12.2413 $110.1717
13+ $11.8587 $154.1631
18+ $11.4762 $206.5716
23+ $11.0937 $255.1551
31+ $9.9460 $308.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess