EN
  • EN
  • DE

LTC2964HUDC#PBF

Part No LTC2964HUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20QFN / Supervisor Open-Drain or Push-Pull 4 Channel 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open-Drain or Push-Pull
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC2964
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2964HUDC#PBF
Standard Package 91
Win Source Part Number 1317208-LTC2964HUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2964HUDC#PBF CAD Model

Description

Product Overview: LTC2964HUDC#PBF

Analog Devices Inc. presents the LTC2964HUDC#PBF, a highly integrated voltage monitor and watchdog timer designed to ensure the reliability and stability of electronic systems. This advanced component is part of Analog Devices' portfolio of power management solutions, catering to a broad range of applications from automotive to industrial and consumer electronics.

Key Features

  • Voltage Monitoring: The LTC2964 is capable of monitoring four voltage rails simultaneously, providing system designers with a comprehensive solution for power supply supervision.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitor, ensuring customized protection for various voltage levels within electronic systems.
  • Watchdog Timer: The integrated watchdog timer serves as a system reset mechanism, which can be programmed to activate if a microcontroller or processor becomes unresponsive, enhancing system reliability.
  • Configurable Outputs: The device features configurable outputs which can be set as either push-pull or open-drain, giving designers flexibility in signaling and interfacing with other system components.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the LTC2964HUDC#PBF is suitable for harsh environments, ensuring performance across a wide spectrum of temperature conditions.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Data Communication Systems
  • Embedded Systems
  • Consumer Electronics

Quality and Reliability

The LTC2964HUDC#PBF is manufactured by Analog Devices Inc., a leader in the semiconductor industry, known for their high-quality products. This voltage monitor and watchdog timer is no exception, built to meet stringent industry standards for performance and reliability. The device is available in a compact, surface-mount package, making it ideal for space-constrained applications.

Whether you're designing an automotive safety system, an industrial automation platform, or a sophisticated consumer gadget, the LTC2964HUDC#PBF from Analog Devices Inc. offers a robust solution for voltage monitoring and system protection.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess