EN
  • EN
  • DE

LTC3106EUDC#TRPBF

Part No LTC3106EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 300MA 20QFN / Buck-Boost Switching Regulator IC Positive Programmable 1.8V, 2.2V, 3.3V, 5V 1 Output 300mA 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 0.85V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V, 2.2V, 3.3V, 5V
Current - Output 300mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC3106
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338789-LTC3106EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3106EUDC#TRPBF CAD Model

Description

Introducing the LTC3106EUDC#TRPBF from Analog Devices Inc.

The LTC3106EUDC#TRPBF is a highly versatile energy harvesting product designed by Analog Devices Inc. to cater to the ever-growing need for efficient power management solutions in a wide array of applications. This advanced device is a part of the LTC3106 series, which are known for their high efficiency and reliable performance in energy harvesting and management applications.

This particular model is a step-up DC/DC converter with a Maximum Power Point Control (MPPC) feature, which is critical for optimizing the energy gathered from various sources such as solar panels, thermoelectric generators, and other low input voltage sources. The product is adept at handling a wide input voltage range from 250mV to 5V, making it incredibly versatile for different energy-harvesting scenarios.

The LTC3106EUDC#TRPBF is designed with an integrated low-loss full-wave bridge rectifier, which significantly enhances its ability to convert AC power from piezoelectric, solar, or magnetic sources into usable DC power. The device also comes with an auxiliary boost converter, which provides a second regulated output voltage, allowing for dual output capability that can power multiple devices or systems simultaneously.

Furthermore, the LTC3106EUDC#TRPBF is equipped with a Power Good output and a host of other features designed to protect against overvoltage, undervoltage, overcurrent, and thermal overload, ensuring the longevity and reliability of the product as well as the safety of the connected systems. It also supports selectable fixed or adjustable output voltage, giving users the flexibility to tailor the output according to their specific requirements.

Available in a compact, surface-mountable LQFN package, the LTC3106EUDC#TRPBF is ideal for portable and space-constrained applications. It is also designed with industrial and automotive applications in mind, with its ability to operate over a wide temperature range.

With its advanced features and robust design, the LTC3106EUDC#TRPBF from Analog Devices Inc. is an excellent choice for designers and engineers looking to integrate a reliable power management solution into their energy-harvesting projects or battery-powered devices.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess