EN
  • EN
  • DE

LTC3106IFE#PBF

Part No LTC3106IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 20TSSOP / Buck-Boost Switching Regulator IC Positive Programmable 1.8V, 2.2V, 3.3V, 5V 1 Output 300mA 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 0.85V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V, 2.2V, 3.3V, 5V
Current - Output 300mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3106
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3106IFE#PBF,LTC3106IFE#PBF-ND,505-LTC3106IFE#PBF
Standard Package 74
Win Source Part Number 1320564-LTC3106IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3106IFE#PBF CAD Model

Description

Product Overview: LTC3106IFE#PBF from Analog Devices Inc.

The LTC3106IFE#PBF is a highly versatile energy harvesting power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is specifically engineered to efficiently manage power from low input voltage sources, making it an ideal solution for energy harvesting systems and battery life extension applications.

Key Features

  • Energy Harvesting: The LTC3106IFE#PBF is designed to harvest energy from a variety of sources such as solar panels, thermoelectric generators, or piezoelectric elements, even with very low input voltages.
  • MPPT Capability: It includes Maximum Power Point Tracking (MPPT) capability, which constantly adjusts the load on the input source to ensure maximum power extraction under varying conditions.
  • Wide Input Voltage Range: This PMIC operates with an input voltage range from 0.2V to 5V, enabling it to work with a broad spectrum of energy sources.
  • Integrated Boost Converter: The device features an integrated boost converter with a high power conversion efficiency, which steps up the low input voltage to a regulated output voltage suitable for charging batteries or powering electronic circuits.
  • Versatile Power Outputs: It provides multiple regulated outputs, including a primary output that is programmable up to 5.25V and a secondary LDO output with a selectable voltage for powering low voltage logic.
  • Low Quiescent Current: The LTC3106IFE#PBF boasts a low quiescent current, which is critical for minimizing power drain in battery-powered and energy harvesting applications.
  • Robust Protection Features: It includes overvoltage protection, under-voltage lockout, and thermal shutdown to ensure reliable operation under a wide range of conditions.

Applications

The LTC3106IFE#PBF is ideal for a variety of applications that require efficient power management from low input voltages. These include, but are not limited to, remote sensors, wireless sensor networks, portable and wearable electronics, and environmentally powered devices.

Package and Quality

This PMIC is offered in a robust 20-lead TSSOP package, ensuring a compact footprint suitable for space-constrained applications. As with all Analog Devices products, the LTC3106IFE#PBF meets stringent quality and reliability standards, providing designers with confidence in their power management solutions.

With its advanced features and flexible power management capabilities, the LTC3106IFE#PBF from Analog Devices Inc. represents a powerful solution for innovative energy harvesting applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess