EN
  • EN
  • DE

LTC3307AEV#TRMPBF

Part No LTC3307AEV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A, 5VIN SILENT SW SYNC BUCK IN / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3307
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3307AEV#TRMPBFTR,161-LTC3307AEV#TRMPBFCT,505-LTC3307AEV#TRMPBFDKR,-2735-LTC3307AEV#TRMPBFCT,-2735-LTC3307AEV#TRMPBFDKR,161-LTC3307AEV#TRMPBFDKR-ND,505-LTC3307AEV#TRMPBFCT,161-LTC3307AEV#TRMPBFDKR,161-LTC3307AEV#TRMPBFCT-ND,161-LTC3307AEV#TRMPBFTR,161-LTC3307AEV#TRMPBFTR-ND,-2735-LTC3307AEV#TRMPBFTR
Standard Package 500
Win Source Part Number 1317441-LTC3307AEV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3307AEV#TRMPBF CAD Model

Description

The LTC3307AEV#TRMPBF is a cutting-edge, highly integrated power management integrated circuit (PMIC) from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient power regulation and distribution. This component is particularly suited for portable devices, industrial controls, and automotive systems due to its robust feature set and compact form factor.

Key Features:

  • High Efficiency: The LTC3307AEV#TRMPBF is engineered to provide high-efficiency power conversion, which helps to extend battery life in portable applications and reduce heat dissipation in high-power systems.
  • Multiple Output Channels: It features multiple output channels with independent voltage regulation, allowing for simultaneous power supply to various subsystems within an electronic device.
  • Programmable Output Voltage: The output voltages are programmable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Low Quiescent Current: This PMIC is designed with a low quiescent current, minimizing power consumption when the device is in standby mode.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.
  • Compact Packaging: The LTC3307AEV#TRMPBF comes in a compact package, making it ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Industrial Control Systems
  • Automotive Power Systems
  • Telecommunications Equipment
  • Networking Hardware

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the LTC3307AEV#TRMPBF is manufactured to the highest standards of quality and reliability. Its advanced design and versatile features make it an excellent choice for designers looking to create efficient, high-performance power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess