EN
  • EN
  • DE

LTC3307AIV#TRPBF

Part No LTC3307AIV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A, 5VIN SILENT SW SYNC BUCK IN / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3307
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3307AIV#TRPBFTR,505-LTC3307AIV#TRPBFTR,505-LTC3307AIV#TRPBFCT,505-LTC3307AIV#TRPBFDKR,161-LTC3307AIV#TRPBFTR-ND
Standard Package 2,500
Win Source Part Number 1317429-LTC3307AIV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3307AIV#TRPBF CAD Model

Description

Product Overview: LTC3307AIV#TRPBF

The LTC3307AIV#TRPBF is a high-performance, single-ended to differential converter IC designed and manufactured by Analog Devices Inc. This advanced integrated circuit is specifically engineered to provide reliable and efficient conversion of single-ended signals to differential outputs, which is crucial in applications where noise immunity and signal integrity are of paramount importance.

Key Features

  • High Precision: The LTC3307AIV#TRPBF offers excellent precision and stability, ensuring that the converted differential signals maintain their integrity even under varying conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to +85°C, this product is suitable for use in a variety of harsh environments.
  • Robust Packaging: The LTC3307AIV#TRPBF comes in a compact package that is both durable and suitable for space-constrained applications.
  • High-Speed Operation: Capable of operating at high frequencies, this converter is well-suited for high-speed data acquisition and communication systems.

Applications

The versatility of the LTC3307AIV#TRPBF makes it a perfect fit for a wide range of applications. It is commonly used in:

  • Telecommunications equipment
  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Automotive electronics
  • High-speed data processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3307AIV#TRPBF is no exception. This product is built to meet the highest industry standards, ensuring reliable performance over its lifetime. Customers can trust in the consistent operation and longevity of this converter IC for their critical applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Analog Devices Inc. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application circuits for the LTC3307AIV#TRPBF.

In summary, the LTC3307AIV#TRPBF from Analog Devices Inc. is a superior choice for converting single-ended signals to differential outputs with high accuracy and reliability. Its robust design and advanced features make it a valuable component in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3887 $51.7209
17+ $6.0625 $103.0625
26+ $5.8731 $152.7006
36+ $5.6836 $204.6096
46+ $5.4942 $252.7332
61+ $4.9258 $300.4738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess