EN
  • EN
  • DE

LTC3526LEDC-2#TRMPBF

Part No LTC3526LEDC-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 550MA 6DFN / Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 550mA (Switch) 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.5V
Voltage - Input (Max) 5V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 5.25V
Current - Output 550mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LTC3526
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3526LEDC-2#TRMPBFTR,LTC3526LEDC-2#TRMPBFTR,LTC3526LEDC-2#TRMPBFDKR,-2735-LTC3526LEDC-2#TRMPBFDKR,-2735-LTC3526LEDC-2#TRMPBFTR,LTC3526LEDC-2#TRMPBFDKR-ND,LTC3526LEDC-2#TRMPBFTR-ND,LTC3526LEDC-2#TRMPBF-ND,LTC3526LEDC-2#TRMPBFCT-ND,505-LTC3526LEDC-2#TRMPBFCT,505-LTC3526LEDC-2#TRMPBFDKR,LTC3526LEDC-2#TRMPBFCT,-2735-LTC3526LEDC-2#TRMPBFCT
Standard Package 500
Win Source Part Number 1317529-LTC3526LEDC-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3526LEDC-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3526LEDC-2#TRMPBF Product Overview

The LTC3526LEDC-2#TRMPBF from Analog Devices Inc. is a high-performance, micropower synchronous boost converter specifically designed to cater to the power management requirements of modern electronic devices. This compact, efficient component is ideal for applications requiring a small footprint and minimal power loss.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to customize the voltage to match specific circuit requirements. This flexibility makes it suitable for a variety of portable applications.
  • High Efficiency: With its synchronous rectification design, the LTC3526LEDC-2#TRMPBF achieves high efficiency, which is crucial for battery-powered devices where conserving energy extends operational life.
  • Low Quiescent Current: The low quiescent current of the converter ensures minimal power drain when in standby mode, further prolonging battery life in portable applications.
  • Integrated Soft-Start: The built-in soft-start feature limits inrush current during startup, which helps to prevent system glitches and extends the life of the battery and the converter itself.
  • Compact Packaging: Housed in a tiny, leadless DFN package, the LTC3526LEDC-2#TRMPBF saves valuable board space, making it an excellent choice for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the overall system from damage due to overheating.

Applications

The LTC3526LEDC-2#TRMPBF is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Portable Medical Devices
  • Wireless Headsets
  • MP3 Players
  • Handheld Instruments
  • Small LCD Displays
  • Backup Power Supplies

Technical Specifications

With a 0.5V to 5V input voltage range and up to 95% efficiency, this boost converter can deliver a regulated output with excellent power conversion rates. The LTC3526LEDC-2#TRMPBF operates over a -40°C to 85°C temperature range, ensuring reliable performance across various environmental conditions.

In summary, the LTC3526LEDC-2#TRMPBF from Analog Devices Inc. is a highly efficient, versatile, and space-saving solution for power management in portable electronic devices. Its robust feature set ensures reliable operation and extended battery life, making it a top choice for designers in a multitude of industries.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8092 $52.9012
26+ $3.9460 $102.5960
40+ $3.8227 $152.9080
55+ $3.6994 $203.4670
70+ $3.5761 $250.3270
94+ $3.2061 $301.3734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,986 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess