EN
  • EN
  • DE

LTC3564ES5#TRPBF

Part No LTC3564ES5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A TSOT23-5 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.25A SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 1.25A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC3564
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339636-LTC3564ES5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3564ES5#TRPBF CAD Model

Description

Product Overview: LTC3564ES5#TRPBF

The LTC3564ES5#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver outstanding performance for a wide range of applications. This regulator is part of the LTC3564 series, which is known for its compact design and robust power management capabilities. It offers a high level of integration to minimize external components and simplify design.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for single Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.
  • Output Voltage: It can provide an adjustable output voltage down to 0.6V, allowing for versatility in various applications that require different voltage levels.
  • High Efficiency: With its internal synchronous rectification, the LTC3564ES5#TRPBF can achieve up to 95% efficiency, which is beneficial for battery-powered devices as it extends battery life.
  • Current Mode Operation: The device's current mode operation provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Low Quiescent Current: Its low no-load quiescent current helps in conserving power when the load is light or in standby, making it ideal for portable applications.
  • High Switching Frequency: The LTC3564ES5#TRPBF operates at a fixed frequency of 2.25MHz, allowing the use of small surface mount inductors and capacitors, which reduces noise and saves on board space.
  • Thermal Protection: It includes thermal shutdown functionality, providing additional protection for the device under high-temperature conditions.

Applications

The LTC3564ES5#TRPBF is well-suited for a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Receivers
  • MP3 Players

Its small footprint and power efficiency make it an excellent choice for any compact, battery-operated electronics where space is at a premium and energy conservation is essential.

Package and Quality

The LTC3564ES5#TRPBF is available in a thermally enhanced ThinSOT-23 package, which provides excellent thermal performance in a small size. The product is RoHS compliant and manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

In summary, the LTC3564ES5#TRPBF by Analog Devices Inc. is a versatile, high-efficiency buck regulator that stands out for its compact design, high switching frequency, and robust protection features, making it an ideal power solution for a wide range of portable and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6102 $50.4918
22+ $4.6032 $101.2704
34+ $4.4594 $151.6196
47+ $4.3155 $202.8285
60+ $4.1717 $250.3020
81+ $3.7401 $302.9481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,402 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess