EN
  • EN
  • DE

LTC3618EFE

Part No LTC3618EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 2OUT 24TSSOP / - Converter, DDR Voltage Regulator IC 2 Output 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Converter, DDR
Voltage - Input 2.25V ~ 5.5V
Number of Outputs 2
Voltage - Output Adj down to 0.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1336951-LTC3618EFE
Ultra Librarian 3D Model Ultra Librarian LTC3618EFE CAD Model

Description

Analog Devices Inc. LTC3618EFE: High-Efficiency, Dual Monolithic Synchronous Step-Down DC/DC Converter

The LTC3618EFE from Analog Devices Inc. is a high-performance, dual-channel monolithic synchronous buck regulator that incorporates a constant frequency, current mode architecture. Designed to cater to a variety of applications, this device is capable of delivering up to 4A of continuous output current per channel at output voltages as low as 0.6V. The LTC3618EFE is housed in a compact 20-lead thermally enhanced TSSOP package, making it a space-efficient solution for dense circuit boards.

One of the key features of the LTC3618EFE is its wide input voltage range of 2.25V to 5.5V, which makes it suitable for single Li-Ion batteries, multi-cell Alkaline/NiMH applications, and other standard power supplies. The internal switch architecture is optimized for efficiency, with up to 95% efficiency being achievable. This allows for minimal heat generation and excellent thermal performance, which is crucial in power-sensitive designs.

The LTC3618EFE also offers selectable operating modes. Users can choose between Burst Mode operation for high efficiency at low output currents or forced continuous mode for noise-sensitive applications. Additionally, the device features a low dropout operation, ensuring the output voltage is maintained even when the input voltage drops close to the output voltage.

With its adjustable switching frequency from 300kHz to 4MHz, designers can optimize the LTC3618EFE for efficiency or component size. Higher frequency operation allows for the use of smaller inductors and capacitors, resulting in a more compact power supply design. Moreover, the phase-lockable frequency (from 300kHz to 3MHz) provides additional flexibility and can help to minimize interference with sensitive RF or audio circuitry.

Other notable features include internal soft-start to minimize inrush current during startup, overvoltage protection, and power good indicators for each channel. The LTC3618EFE is also robust, with over-temperature protection and short-circuit protection, ensuring reliable operation under adverse conditions.

In summary, the LTC3618EFE from Analog Devices Inc. is a versatile and efficient solution for dual-channel power supply designs, offering high efficiency, a wide input voltage range, and a flexible feature set to meet the needs of various applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess