EN
  • EN
  • DE

LX1555MY

Part No LX1555MY
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 8DIP  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Base Product Number LX1555
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LX1555MY-NDR,150-LX1555MY,LX1555MY-ND
Standard Package 2,500
Win Source Part Number 1031162-LX1555MY
Ultra Librarian 3D Model Ultra Librarian LX1555MY CAD Model

Description

The Microsemi Corporation LX1555MY is an obsolete electronic component that was used as a transistor driver.

  • Standard Package: 2,500
  • Mounting Type: Through Hole
  • Output Configuration: Positive
  • Rectification: Synchronous
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess