EN
  • EN
  • DE

LTC3621HMS8E-5#PBF

Part No LTC3621HMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 8MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC3621
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3621HMS8E-5#PBF
Standard Package 50
Win Source Part Number 1317477-LTC3621HMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3621HMS8E-5#PBF CAD Model

Description

Product Overview

The LTC3621HMS8E-5#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver up to 17V of output voltage with a continuous output current of up to 1A. This compact and robust power management solution is housed in an MSOP-8 package, making it ideal for space-constrained applications. The device operates from an input voltage range of 2.7V to 17V, making it suitable for single-cell Li-Ion applications, as well as 12V intermediate bus systems and industrial supplies.

Key Features

  • High Efficiency: The LTC3621HMS8E-5#PBF employs a constant-frequency, current-mode architecture, which, along with its low RDS(ON) internal switches, provides a high efficiency of up to 95%.
  • Adjustable Switching Frequency: The switching frequency can be set from 500kHz to 4MHz with an external resistor or synchronized to an external clock, allowing flexibility in optimizing the size of external components and performance.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which provides a compact, fast-responding, and low-noise output.
  • Low Dropout Operation: The LTC3621HMS8E-5#PBF's low dropout operation is beneficial for applications requiring maximum efficiency at low input voltages.
  • Robust Protection Features: The device includes overtemperature protection, overcurrent protection, and a power good flag to ensure safe operation under abnormal conditions.

Applications

With its wide input voltage range and compact size, the LTC3621HMS8E-5#PBF is versatile for use in various applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point of Load Power Supplies
  • Embedded Systems
  • Industrial Power Supplies
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3621HMS8E-5#PBF is no exception. The device is designed to meet high standards of performance and reliability, ensuring a dependable power management solution for your critical applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess