EN
  • EN
  • DE

LTC3624EDD-2#PBF

Part No LTC3624EDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8DFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 17V
Current - Output 2A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC3624
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13743145-A,-2735-LTC3624EDD-2#PBF,LTC3624EDD-2#PBF-CRL
Standard Package 121
Win Source Part Number 1317482-LTC3624EDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3624EDD-2#PBF CAD Model

Description

Product Overview: LTC3624EDD-2#PBF from Analog Devices Inc.

The LTC3624EDD-2#PBF is a high-efficiency, dual-channel, synchronous step-down regulator from Analog Devices Inc., designed to meet the needs of modern electronic devices that require compact, efficient, and reliable power management solutions. This regulator is capable of delivering up to 1A of continuous output current per channel at output voltages ranging from 0.6V to VIN, making it an excellent choice for portable devices, microprocessors, and industrial applications.

Key Features

  • Wide Input Voltage Range: Operates from a 2.7V to 5.5V input voltage range, suitable for single Li-Ion/Polymer, multicell alkaline/NiMH, or other standard power sources.
  • Dual Independent Outputs: Each channel can supply up to 1A of output current with independent control for sequencing, enabling versatile power management for different system components.
  • High Efficiency: Synchronous rectification delivers efficiency as high as 95%, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency can be set from 1MHz to 4MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Low Dropout Operation: The regulator maintains high efficiency during low dropout conditions, extending battery life in portable applications.
  • Robust Protection Features: Includes over-temperature protection, current limiting, and short-circuit protection for enhanced reliability and durability.

Applications

With its versatile feature set, the LTC3624EDD-2#PBF is ideal for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Point of load power supplies
  • Distributed power systems
  • Embedded systems
  • Networking and telecommunications

Package and Quality

The LTC3624EDD-2#PBF is available in a compact 3mm x 3mm DFN-10 package, providing a space-saving solution for densely populated circuit boards. The product adheres to Analog Devices Inc.'s stringent quality standards, ensuring reliable performance in demanding environments.

Overall, the LTC3624EDD-2#PBF from Analog Devices Inc. is a versatile, efficient, and reliable choice for modern electronic designs requiring dual-channel power management.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess