EN
  • EN
  • DE

LTC3630AHMSE#TRPBF

Part No LTC3630AHMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 500MA 16MSOP / Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Voltage - Output (Max) 76V
Current - Output 500mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3630
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3630AHMSE#TRPBF-ND,505-LTC3630AHMSE#TRPBFDKR,505-LTC3630AHMSE#TRPBFTR,-2735-LTC3630AHMSE#TRPBFDKR,505-LTC3630AHMSE#TRPBFCT,-2735-LTC3630AHMSE#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317335-LTC3630AHMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3630AHMSE#TRPBF CAD Model

Description

Product Overview: LTC3630AHMSE#TRPBF from Analog Devices Inc.

The LTC3630AHMSE#TRPBF is a high-efficiency, synchronous step-down DC/DC converter from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced power management component is designed to meet the needs of a wide range of applications, including automotive, industrial, and telecommunications systems, where efficient voltage regulation and compact design are crucial.

With an input voltage range of 4V to 36V, the LTC3630AHMSE#TRPBF is versatile and capable of operating from a variety of power sources, including unregulated wall adapters, 24V industrial supplies, and automotive batteries. Its robust design allows it to withstand voltage transients and continue to provide a stable output, making it an ideal choice for harsh environments.

The device offers a high-efficiency synchronous rectification with up to 95% efficiency, which minimizes power loss and heat generation, ensuring reliable performance even in thermally challenging conditions. The LTC3630AHMSE#TRPBF can deliver a continuous output current up to 500mA, and its output voltage is adjustable from 0.8V to VIN, providing flexibility for different design requirements.

A key feature of this converter is its low quiescent current, which is particularly valuable for battery-powered applications where extending run-time is essential. Additionally, the LTC3630AHMSE#TRPBF includes a burst mode operation that further reduces quiescent current during light load conditions, enhancing energy efficiency.

For protection and safety, the device incorporates internal over-temperature protection and a current limit feature to prevent damage from over-current conditions. It is available in a thermally enhanced 16-lead MSOP package, which is designed for space-constrained applications while still providing excellent thermal performance.

The LTC3630AHMSE#TRPBF is part of Analog Devices' commitment to high-performance power management solutions. It is RoHS compliant and manufactured to meet the highest quality and reliability standards, ensuring a dependable solution for your power regulation needs.

With its combination of high efficiency, durability, and versatility, the LTC3630AHMSE#TRPBF is an excellent choice for engineers looking to optimize their power systems for performance and longevity.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6279 $66.5116
8+ $13.6435 $109.1480
12+ $13.2171 $158.6052
16+ $12.7907 $204.6512
21+ $12.3644 $259.6524
28+ $11.0853 $310.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess