EN
  • EN
  • DE

LTC3642EMS8E-5#PBF

Part No LTC3642EMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 50MA 8MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Current - Output 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC3642
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3642EMS8E5PBF,-2735-LTC3642EMS8E-5#PBF
Standard Package 50
Win Source Part Number 1320603-LTC3642EMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3642EMS8E-5#PBF CAD Model

Description

Product Overview: LTC3642EMS8E-5#PBF

The LTC3642EMS8E-5#PBF is a high-efficiency, low-noise, 45V, 50mA step-down converter from Analog Devices Inc., designed to meet the stringent requirements of a wide range of applications. Its compact MSOP-8 package makes it an ideal choice for space-constrained environments, while its advanced features ensure performance and reliability.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 45V, making it suitable for a variety of supply sources, including automotive and industrial systems.
  • Adjustable Output Voltage: The LTC3642EMS8E-5#PBF provides an adjustable output voltage down to 0.8V, allowing for flexibility in different circuit designs.
  • High Efficiency: With its internal synchronous rectification and low quiescent current, the converter offers high efficiency, which is crucial for battery-powered and energy-saving applications.
  • Low Noise Operation: The device features a low-noise constant frequency operation, which is essential for noise-sensitive applications such as RF and precision analog circuits.
  • Thermal Performance: Enhanced thermal performance is achieved through its MSOP-8 package with exposed pad for better heat dissipation.
  • Protection Features: It includes over-temperature protection, short-circuit protection, and over-current protection, enhancing the safety and durability of the end application.

Applications

The LTC3642EMS8E-5#PBF is versatile and can be used in various applications such as:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Instruments
  • Datacom and Telecom Power Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3642EMS8E-5#PBF is no exception. The device is designed to meet the rigorous standards required in professional electronic systems, ensuring long-term reliability and consistent performance.

Conclusion

With its robust feature set, the LTC3642EMS8E-5#PBF from Analog Devices Inc. stands out as a high-performance solution for power conversion challenges. Its ability to operate in harsh environments, coupled with its high efficiency and low-noise characteristics, makes it a preferred choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess