EN
  • EN
  • DE

AH086M555003-T

Part No AH086M555003-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description RF ANT 3.5GHZ/5.6GHZ CHIP SLD  /  3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taiyo Yuden
Package Tape & Reel
RF Family/Standard WiFi
Frequency Group UHF (3GHz ~ 4GHz), SHF (f > 4GHz)
Frequency (Center/Band) 3.5GHz, 5.6GHz
Frequency Range 3.1GHz ~ 8GHz
Antenna Type Chip
Number of Bands 1
VSWR 2.5
Gain 2.6dBi, 0.7dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.039" (1.00mm)
Applications WiMax™
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Other Names PG AH 086M555003-T,AH086M555003T,587-2204-6,587-2204-2,587-2204-1
Standard Package 1,000
Win Source Part Number 983773-AH086M555003-T
Ultra Librarian 3D Model Ultra Librarian AH086M555003-T CAD Model

Description

The Taiyo Yuden 983773-AH086M555003-T is a high-quality RF antenna that is designed to offer exceptional performance.

  • Supply and Demand: Limited
  • Applications: Wi-Fi
  • Design: Chip

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SCREW-MT
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER 60MM
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 433MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7778 $50.0004
44+ $2.2792 $100.2848
68+ $2.2080 $150.1440
94+ $2.1367 $200.8498
122+ $2.0655 $251.9910
162+ $1.8519 $300.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,476 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess