EN
  • EN
  • DE

LTC3644EY#PBF

Part No LTC3644EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description QUAD 17V, 1.25A SYNCHRONOUS STEP / Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 1.25A 36-FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 17V
Current - Output 1.25A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 36-FBGA
Supplier Device Package 36-BGA (5x5)
Base Product Number LTC3644
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249907-LTC3644EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3644EY#PBF CAD Model

Description

Analog Devices Inc. LTC3644EY#PBF Overview

The LTC3644EY#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver a continuous output current up to 500mA. This component is part of a family of regulators that prioritize efficiency and reliability for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 150V, making it suitable for applications with high input voltage requirements.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to V<sub>IN via an external resistor divider, providing flexibility for various design needs.
  • High Efficiency: The LTC3644EY#PBF features internal synchronous rectification, which enhances efficiency, especially at low output voltages.
  • Low Dropout Operation: The regulator's low dropout capability ensures it continues to operate effectively even when the input voltage is close to the output voltage, maintaining output regulation.
  • Robust Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Package: Enclosed in a 20-lead TSSOP package with an exposed pad for improved thermal performance, the LTC3644EY#PBF is designed for space-constrained applications.

Applications

The LTC3644EY#PBF's robust feature set makes it an ideal choice for a variety of applications, such as:

  • Automotive power systems
  • Industrial control and automation
  • Telecommunications infrastructure
  • Power supplies for battery-operated devices

Conclusion

With its high input voltage range, adjustable output, and comprehensive protection features, the LTC3644EY#PBF from Analog Devices Inc. is a versatile and reliable solution for managing power in complex electronic systems. Its high efficiency and low dropout operation make it a suitable choice for designers looking to optimize power consumption and extend the life of their products.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7597 $59.0388
9+ $12.1106 $108.9954
13+ $11.7321 $152.5173
18+ $11.3537 $204.3666
23+ $10.9752 $252.4296
31+ $9.8398 $305.0338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 814 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess