EN
  • EN
  • DE

LTC3676HUJ#TRPBF

Part No LTC3676HUJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 7OUT 40QFN / - Converter, i.MX6 Voltage Regulator IC 7 Output 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Converter, i.MX6
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 7
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3676
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1317354-LTC3676HUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3676HUJ#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC3676HUJ#TRPBF Power Management IC

The LTC3676HUJ#TRPBF is a versatile and robust power management integrated circuit (PMIC) designed by Analog Devices Inc. to meet the rigorous demands of portable and handheld devices. This high-performance PMIC is engineered to provide a comprehensive power management solution, integrating multiple regulators to supply a variety of power rails within a system.

At the heart of the LTC3676HUJ#TRPBF are four high-efficiency, synchronous step-down DC/DC converters, which offer a wide range of output currents to power core system components. The PMIC also features three 300mA LDO regulators that are ideal for low noise analog supplies. The LTC3676HUJ#TRPBF is designed to operate over a wide input voltage range, accommodating a variety of battery chemistries and configurations.

This PMIC stands out for its programmable and dynamic voltage scaling capabilities, enabling optimal power efficiency and performance tuning across different operational states. The LTC3676HUJ#TRPBF also integrates a pushbutton controller, which simplifies power sequencing and system reset functions, making it an ideal choice for complex, multi-voltage platforms.

Key features of the LTC3676HUJ#TRPBF include:

  • Four high-efficiency, synchronous step-down buck converters
  • Three LDO regulators for noise-sensitive applications
  • Wide input voltage range to support various battery technologies
  • Programmable and dynamic voltage scaling for power optimization
  • Integrated pushbutton controller for easy power sequencing and system reset
  • I2C interface for system configuration and monitoring
  • Overvoltage, undervoltage, and thermal protection features

Designed for space-constrained applications, the LTC3676HUJ#TRPBF comes in a compact 40-pin QFN package, which provides excellent thermal performance and minimizes the footprint on the PCB. This PMIC is a reliable choice for powering complex systems such as portable media players, mobile phones, GPS devices, and other handheld electronics.

Analog Devices Inc. is known for its commitment to high-quality and performance, and the LTC3676HUJ#TRPBF is no exception. It is designed to meet the stringent requirements of modern portable electronics, ensuring stable operation and long-term reliability for the end-user's application.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6197 $52.9576
19+ $5.4315 $103.1985
29+ $5.2618 $152.5922
40+ $5.0920 $203.6800
51+ $4.9223 $251.0373
68+ $4.4131 $300.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess