EN
  • EN
  • DE

LTC3704IMS

Part No LTC3704IMS
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR CUK 10MSOP / Cuk Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Cuk
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.5V ~ 36V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3704IMS
Standard Package 50
Win Source Part Number 1317381-LTC3704IMS
Ultra Librarian 3D Model Ultra Librarian LTC3704IMS CAD Model

Description

Introducing the LTC3704IMS from Analog Devices Inc.

The LTC3704IMS is a sophisticated synchronous step-down switching regulator controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This controller is a versatile and efficient solution for power conversion in a wide range of applications, including telecommunications, networking, industrial systems, and portable devices.

Key Features

  • High Efficiency: The LTC3704IMS employs a synchronous rectification topology, which significantly enhances efficiency, especially in low-voltage applications. This feature allows for reduced power losses and improved thermal management.
  • Versatile Input Voltage Range: It operates over a wide input voltage range, accommodating various supply voltages and enabling its use in multiple applications without the need for additional components.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and the ability to tailor the output to specific circuit requirements.
  • No RSENSE™ Operation: This device features Analog Devices' proprietary No RSENSE technology, which eliminates the need for a sense resistor, reducing the bill of materials and simplifying the design.
  • Excellent Transient Response: The LTC3704IMS is designed to offer a fast transient response, ensuring stable operation during rapid load changes and maintaining consistent performance.
  • Robust Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding both the regulator and the system it powers.

Compact and Durable Design

The LTC3704IMS is packaged in a compact MSOP-10, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh environments.

Applications

With its high efficiency and flexible design, the LTC3704IMS is well-suited for a variety of applications, such as:

  • Point of Load (POL) power supplies
  • Distributed Power Systems
  • Telecom and Datacom Power Systems
  • Battery-powered Equipment
  • Industrial Power Supplies

The LTC3704IMS from Analog Devices Inc. exemplifies their commitment to delivering innovative, high-performance power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess