EN
  • EN
  • DE

LTC3769IFE#PBF

Part No LTC3769IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 20TSSOP / Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 60V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3769
Other Names -2735-LTC3769IFE#PBF,LTC3769IFE#PBF,505-LTC3769IFE#PBF
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250195-LTC3769IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3769IFE#PBF CAD Model

Description

Introducing the LTC3769IFE#PBF from Analog Devices Inc.

The LTC3769IFE#PBF is a high-performance, synchronous step-down DC/DC controller from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced controller is specifically designed to cater to a wide range of power supply applications, offering exceptional efficiency, precision, and versatility.

Key Features

  • Wide Input Voltage Range: The LTC3769IFE#PBF operates over a 4.5V to 60V input voltage range, making it suitable for various applications, including automotive, industrial, and telecommunication systems.
  • Versatile Output Voltage: It can produce an output voltage ranging from 0.8V up to 99% of VIN, ensuring compatibility with modern low-voltage, high-current digital ICs.
  • Powerful Performance: This controller supports high-efficiency, synchronous rectification, and a robust gate driver capable of driving N-channel MOSFETs, which makes it ideal for high-current applications.
  • Programmable Frequency: Users can set the operating frequency anywhere between 50kHz to 900kHz, or it can be synchronized to an external clock within the same range, offering design flexibility and optimization for various applications and components.
  • Robust Protection Features: The LTC3769IFE#PBF comes with overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation and longevity of the end application.

Applications

The controller's robust design and versatile feature set make it an excellent choice for a wide array of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Distributed DC power systems
  • Datacom and telecom power supplies

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LTC3769IFE#PBF is no exception. It is available in a thermally enhanced TSSOP-28 package, ensuring reliable thermal performance even in demanding environments. With its robust design and comprehensive protection features, this controller is engineered to meet the stringent requirements of industrial and automotive applications.

Choose the LTC3769IFE#PBF for your next power supply design to leverage the performance, efficiency, and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4218 $62.1090
10+ $10.1923 $101.9230
16+ $9.8738 $157.9808
21+ $9.5553 $200.6613
28+ $9.2368 $258.6304
37+ $8.2812 $306.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 677 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess