EN
  • EN
  • DE

LTC3853IUJ#TRPBF

Part No LTC3853IUJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Voltage - Supply (Vcc/Vdd) 4.5V ~ 24V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3853
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1317402-LTC3853IUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3853IUJ#TRPBF CAD Model

Description

Analog Devices Inc. LTC3853IUJ#TRPBF Product Overview

The LTC3853IUJ#TRPBF from Analog Devices Inc. is a high-performance, triple output synchronous step-down switching regulator controller that is designed to power the latest digital systems. This integrated circuit (IC) is part of a family of monolithic synchronous buck regulator controllers that offer precision, flexibility, and robustness for a wide array of power supply applications.

With its wide input voltage range from 4.5V to 24V, the LTC3853IUJ#TRPBF is suitable for use in systems with varying supply voltages, including industrial, automotive, and telecommunications equipment. Furthermore, it is capable of driving N-channel MOSFET stages, which enables the creation of high-efficiency power conversion solutions capable of delivering output currents in excess of 20A, depending on the external components selected.

The LTC3853IUJ#TRPBF features a powerful 1.1Ω on-chip gate drivers, which minimize switching losses and improve overall efficiency. It operates with a selectable fixed frequency between 250kHz to 750kHz and can also be synchronized to an external clock within the same range, offering flexibility to designers to optimize the performance based on their specific application requirements.

One of the key attributes of this product is its current mode operation which provides excellent line and load transient response. Additionally, the IC incorporates a differential output voltage sensing capability for precise regulation and an internal reference that ensures 0.75% output voltage accuracy over a wide temperature range from -40°C to +125°C.

The LTC3853IUJ#TRPBF also provides a range of protection features such as overvoltage, undervoltage lockout, and overcurrent protection, enhancing the reliability and safety of the end application. The IC is available in a compact 40-pin (5mm × 5mm) QFN package, which is ideal for space-constrained applications.

Overall, the LTC3853IUJ#TRPBF is a versatile and efficient solution for modern power supply designs, providing the performance and features necessary to meet the stringent requirements of today's high-performance digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess