EN
  • EN
  • DE

LTC3863MPDE#PBF

Part No LTC3863MPDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN / Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 60V
Frequency - Switching 50kHz ~ 850kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3863
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC3863MPDE#PBF-505,-2735-LTC3863MPDE#PBF
Standard Package 91
Win Source Part Number 1320582-LTC3863MPDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3863MPDE#PBF CAD Model

Description

The LTC3863MPDE#PBF from Analog Devices Inc. is a robust, high voltage, non-isolated step-down DC/DC controller designed to create a high efficiency power supply with a minimal number of external components. This component is part of a series that enables a high-performance, cost-effective solution for a wide range of applications, including automotive, industrial, and telecommunications power systems.

Key Features

  • Wide Input Voltage Range: Operates from a 4V to 60V input voltage range, making it suitable for a variety of supply voltages.
  • Low Quiescent Current: Its low quiescent current draw contributes to high efficiency, even at light loads, which is critical for battery-powered and energy-saving applications.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 50kHz to 900kHz or synchronized to an external clock, allowing flexibility in component selection and optimization of efficiency and performance.
  • Robust Temperature Range: With a military-grade temperature range of -55°C to +125°C, the LTC3863MPDE#PBF is designed to operate reliably in extreme environments.
  • Powerful Drive Capability: It features a powerful 1.1Ω on-chip MOSFET gate driver, which is capable of driving large power MOSFETs, thus enabling the design of high current output power supplies.
  • Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, enhancing the safety and reliability of the end application.

Applications

The LTC3863MPDE#PBF is versatile and can be used in a variety of applications such as:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • High power density applications

Package and Quality

This device is available in a 14-lead plastic DFN (4mm × 3mm) package with an exposed pad for enhanced thermal performance. The LTC3863MPDE#PBF is RoHS compliant and is manufactured by Analog Devices Inc., a reputable leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2447 $58.4894
5+ $23.9956 $119.9780
7+ $23.2458 $162.7206
9+ $22.4959 $202.4631
12+ $21.7461 $260.9532
16+ $19.4965 $311.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess