EN
  • EN
  • DE

PEMB30,115

Part No PEMB30,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2PNP PREBIAS 0.3W SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1087474-PEMB30,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMB30,115 CAD Model

Description

The PEMB30,115 is a transistor manufactured by Nexperia USA Inc. that is ideal for use in a wide range of applications.

  • Package: SOT-666
  • Application: Discrete Semiconductor Products
  • Type: 2 PNP - Pre-Biased (Dual)
  • Collector-Emitter Breakdown Voltage: 50V
  • Power Dissipation: 300mW
  • Maximum Current Collector: 100mA
  • Maximum Collector Cut-off Current: 1μA
  • Typical Gain (hFE) (Min): 30 @ 20mA, 5V
  • Maximum Vce (sat): 150mV @ 500μA, 10mA
  • Status: Active
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess