EN
  • EN
  • DE

LTC3873ETS8#TRMPBF

Part No LTC3873ETS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP TSOT23-8 / Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.4V ~ 60V
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC3873
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337274-LTC3873ETS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3873ETS8#TRMPBF CAD Model

Description

Product Overview: LTC3873ETS8#TRMPBF from Analog Devices Inc.

The LTC3873ETS8#TRMPBF is a high-performance, low-voltage synchronous step-down switching regulator controller from Analog Devices Inc. This compact and efficient device is designed to drive N-channel MOSFETs in a synchronous rectified buck topology, enabling the creation of high-efficiency power supplies with a minimal number of external components.

Key Features:

  • Wide Input Voltage Range: The LTC3873 operates over a wide input voltage range, making it suitable for a variety of applications including industrial, automotive, and telecommunications power systems.
  • Low Operating Current: It features a low operating quiescent current, which enhances its efficiency and makes it ideal for battery-powered devices.
  • Adjustable Switching Frequency: The switching frequency of the LTC3873 can be programmed via an external resistor or synchronized to an external clock, providing design flexibility and optimization for various applications.
  • High-Efficiency Operation: With its synchronous operation, the LTC3873 minimizes power losses and achieves high efficiency, which is critical for thermal management and energy savings.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the LTC3873 is ideal for space-constrained applications where board real estate is at a premium.

Applications:

The LTC3873ETS8#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Point of load conversions
  • Distributed power systems
  • Embedded systems
  • Networking equipment

Product Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3873ETS8#TRMPBF is no exception. It is manufactured to the highest standards and is designed to meet the stringent requirements of industrial and automotive applications. With its robust design and proven performance, this regulator controller is an excellent choice for designers looking for a reliable power management solution.

For detailed specifications, application notes, and design resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team for assistance.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8368 $54.8576
16+ $6.4302 $102.8832
25+ $6.2292 $155.7300
34+ $6.0283 $204.9622
43+ $5.8273 $250.5739
58+ $5.2245 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,111 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess