EN
  • EN
  • DE

LTC3884ERHE-1#PBF

Part No LTC3884ERHE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 48QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 48-GQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-GQFN (5x6)
Base Product Number LTC3884
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3884ERHE-1#PBF
Standard Package 61
Win Source Part Number 1320659-LTC3884ERHE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3884ERHE-1#PBF CAD Model

Description

Analog Devices Inc. LTC3884ERHE-1#PBF Dual Output PolyPhase Step-Down DC/DC Controller with Digital Power System Management

The LTC3884ERHE-1#PBF from Analog Devices Inc. is a sophisticated dual output polyphase synchronous step-down DC/DC controller that incorporates advanced digital power system management (PSM) capabilities. This high-performance product is designed to efficiently convert a high input voltage to a lower output voltage with precise control, making it an ideal choice for complex power systems requiring reliability and flexibility.

This controller is equipped with an EEPROM for storing user configurations and fault logging, which simplifies the design process and enhances system reliability. The LTC3884ERHE-1#PBF is designed for a wide range of applications, including distributed power systems, telecommunications, industrial, and FPGA/DSP/ASIC power supplies.

Key features of the LTC3884ERHE-1#PBF include:

  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 38V, this controller can support a variety of power sources and systems.
  • Dual Output Channels: Each channel is capable of driving a polyphase power stage, effectively doubling the available output current and spreading thermal load.
  • Integrated Digital Power System Management: The LTC3884ERHE-1#PBF comes with a PMBus-compliant serial interface, which allows for real-time monitoring and control of the power supply parameters.
  • High-Efficiency Operation: Its high efficiency reduces power loss and heat, improving the overall performance and lifespan of the system.
  • Robust Thermal Performance: Housed in a thermally enhanced 40-lead QFN package, it provides excellent thermal performance suitable for high-power applications.
  • Configurability and Programmability: Users can configure and program important parameters such as output voltage, margining, and supervisory limits, which can be adjusted on-the-fly or stored in the EEPROM.

The LTC3884ERHE-1#PBF also includes advanced features such as differential output voltage sensing for precise regulation, phase-lockable switching frequency (250kHz to 780kHz), and selectable burst mode operation for improved light load efficiency. With its robust feature set and digital power system management, this controller is an excellent choice for designers looking to optimize their power systems for performance, flexibility, and reliability.

For detailed technical specifications, application guides, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess