EN
  • EN
  • DE

LTC3887EUJ-2#TRPBF

Part No LTC3887EUJ-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL OUTPUT POLYPHASE STEP-DOWN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 34V
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3887
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1317400-LTC3887EUJ-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3887EUJ-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3887EUJ-2#TRPBF

The LTC3887EUJ-2#TRPBF is a cutting-edge dual output synchronous step-down DC/DC controller with digital power system management (PSM) capabilities, meticulously engineered by Analog Devices Inc. This high-performance product is designed to deliver precise voltage regulation and monitoring for advanced power supply systems, making it an ideal choice for telecommunications, data communications, and high-density computing applications.

Featuring a robust integrated design, the LTC3887EUJ-2#TRPBF allows for the configuration and monitoring of critical system parameters via a PMBus-compliant serial interface. This innovative controller supports telemetry functions that can read back input and output voltages, currents, temperatures, and fault status, providing comprehensive system insights that can be used for real-time diagnostics and performance optimization.

One of the standout features of this product is its ability to provide high efficiency and fast transient response. The LTC3887EUJ-2#TRPBF operates over a wide input voltage range of 4.5V to 38V and can produce output voltages as low as 0.5V, which is essential for powering the latest generation of low-voltage digital ICs. Each of its two outputs can deliver up to 20A of continuous output current, which can be paralleled for higher current applications.

The device incorporates an array of advanced technologies, such as a phase-lockable frequency of up to 1MHz, which allows for a compact solution with excellent power density. Its current mode control provides excellent line and load transient response, while the differential remote sense amplifiers ensure precise output voltage regulation, compensating for voltage drops due to PCB traces and ball grid array (BGA) package resistances.

The LTC3887EUJ-2#TRPBF is available in a 40-lead plastic QFN package and is specified over an operating junction temperature range of -40°C to 125°C. Its robust design and comprehensive feature set make it an exemplary choice for system designers who demand high performance, precise control, and real-time monitoring capabilities in their power management systems.

With its advanced digital control loop, integrated MOSFET drivers, and a rich set of configurable parameters, the LTC3887EUJ-2#TRPBF represents a state-of-the-art solution for modern electronic systems requiring efficient power conversion and management.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess