EN
  • EN
  • DE

LTC3892IUH#TRPBF

Part No LTC3892IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3892
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3892IUH#TRPBFTR,505-LTC3892IUH#TRPBFDKR,LTC3892IUH#TRPBF-ND,505-LTC3892IUH#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317370-LTC3892IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3892IUH#TRPBF CAD Model

Description

Product Overview: LTC3892IUH#TRPBF

The LTC3892IUH#TRPBF is a high-performance, dual, step-down switching regulator controller from Analog Devices Inc. that delivers efficiency and precision in a compact, feature-rich package. Designed to manage power requirements in a wide array of electronic applications, this controller is ideal for systems requiring dual outputs or for high power applications that need a two-phase single output.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.5V to 60V, making it versatile for use in various applications, from automotive to industrial systems.
  • Dual, Independent Outputs: Each channel is capable of driving a synchronous step-down converter, allowing for two independent output voltages that can be adjusted from 0.8V to 24V.
  • High Efficiency: The LTC3892IUH#TRPBF employs a constant frequency, current mode architecture, along with low RDS(ON) synchronous MOSFET switches to achieve high efficiency and fast transient response.
  • Robust Thermal Performance: Housed in a 5mm x 5mm QFN package, the device is designed for optimal thermal performance, ensuring reliability even under high power operation or in environments with limited airflow.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Protection Features: The LTC3892IUH#TRPBF includes features such as overvoltage protection, undervoltage lockout, and foldback current limiting to protect the system under abnormal conditions.

Applications

The versatility of the LTC3892IUH#TRPBF makes it suitable for a variety of demanding applications, including:

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Datacom and Storage Systems
  • High-Power Battery-Operated Devices

With its robust design and comprehensive feature set, the LTC3892IUH#TRPBF from Analog Devices Inc. provides a reliable and efficient solution for complex power management challenges in today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess