EN
  • EN
  • DE

MAX15112EWG+T

Part No MAX15112EWG+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 12A 24WLP / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-WFBGA, WLBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.17V
Current - Output 12A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-WFBGA, WLBGA
Supplier Device Package 24-WLP (2.07x3.02)
Base Product Number MAX15112
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX15112EWG+T-ND,MAX15112EWG+TCT,MAX15112EWG+TTR,MAX15112EWG+TDKR,175-MAX15112EWG+TTR
Standard Package 2,500
Win Source Part Number 1317324-MAX15112EWG+T
Ultra Librarian 3D Model Ultra Librarian MAX15112EWG+T CAD Model

Description

Product Overview: MAX15112EWG+T from Analog Devices Inc.

The MAX15112EWG+T, from the reputable manufacturer Analog Devices Inc., is a high-performance integrated circuit designed for power management applications. This component is part of the MAX151xx series, known for its efficiency and reliability in converting and managing power within electronic systems. It is an ideal solution for a wide range of applications, including but not limited to, telecommunications, networking equipment, servers, and industrial systems.

Key Features

  • High Efficiency: The MAX15112EWG+T is designed to maximize power conversion efficiency, which is crucial for minimizing heat generation and power loss in high-performance electronic systems.
  • Compact Design: This IC comes in a small, surface-mount package, making it suitable for space-constrained applications while offering a high level of integration to reduce external component count.
  • Voltage Regulation: It provides precise voltage regulation, ensuring stable operation for sensitive electronic components and prolonging the life of the product it is used within.
  • Thermal Management: With built-in thermal protection features, the MAX15112EWG+T safeguards itself and the system from overheating, thus enhancing system reliability.
  • Flexibility: The device offers programmable features that allow for customization to meet specific application requirements, providing design engineers with the flexibility to adapt to different system needs.

Technical Specifications

  • Output Voltage: The IC provides a stable and adjustable output voltage, suitable for a variety of uses.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring performance across various environmental conditions.
  • Package: The MAX15112EWG+T is available in a 24-pin TSSOP package, which is commonly used in the industry for its reliability and ease of soldering.
  • RoHS Compliant: This product is compliant with RoHS standards, making it environmentally friendly by restricting the use of certain hazardous substances in electronic equipment.

In summary, the MAX15112EWG+T from Analog Devices Inc. is a sophisticated power management IC that delivers high efficiency, compact design, and robust protection features. Its adaptability and precision make it a go-to component for designers looking to optimize their power systems for performance and reliability. As a product from Analog Devices, a leader in the semiconductor industry, customers can expect top-notch quality and support for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess