EN
  • EN
  • DE

LTC4162EUFD-L42#PBF

Part No LTC4162EUFD-L42#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1-8CELL 28QFN / Battery Battery Monitor IC Lithium Ion/Polymer 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 8
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348097-LTC4162EUFD-L42#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4162EUFD-L42#PBF CAD Model

Description

The LTC4162EUFD-L42#PBF is a sophisticated battery charger and power management solution designed by Analog Devices Inc. to cater to the modern needs of portable, high-performance electronic devices. This advanced product is specifically engineered to charge single-cell lithium-ion or lithium-polymer batteries efficiently and safely.

With its wide input voltage range and integrated PowerPath™ management, the LTC4162EUFD-L42#PBF ensures that the system remains operational even when the battery is depleted. It intelligently manages power distribution between the load, the battery, and the input source, balancing the needs of the system and the charging requirements of the battery.

The device features a full-featured battery charger with programmable charge parameters such as charge current, charge voltage, termination conditions, and input current limit. These parameters can be set via a user-friendly I2C interface, which also provides real-time monitoring of the charging process and system status, enhancing the safety and reliability of the charging operation.

The LTC4162EUFD-L42#PBF incorporates multiple safety features, including input overvoltage protection, battery temperature monitoring via an external thermistor, and charge timers to prevent overcharging. Additionally, it provides NTC thermistor support to monitor battery temperature, ensuring that the battery is charged within its safe temperature range.

Housed in a compact 28-lead QFN package, the LTC4162EUFD-L42#PBF is designed for space-constrained applications. Its robust design and thermal performance make it an ideal choice for portable medical devices, industrial handhelds, and other battery-powered equipment where efficient charging and power management are critical.

Overall, the LTC4162EUFD-L42#PBF from Analog Devices Inc. is a state-of-the-art battery charging solution that combines efficiency, flexibility, and safety, making it a top choice for designers looking to enhance the performance and reliability of their portable electronic systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6833 $53.0499
7+ $14.5094 $101.5658
11+ $14.0559 $154.6149
15+ $13.6025 $204.0375
20+ $13.1491 $262.9820
26+ $11.7889 $306.5114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess