EN
  • EN
  • DE

LTC4251IS6#TRMPBF

Part No LTC4251IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V SOT23-6 / Hot Swap Controller 1 Channel -48V TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -75V ~ -43V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC4251
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LTC4251IS6#PBF,,505-LTC4251IS6#TRMPBFTR,LTC4251IS6#PBF-ND,505-LTC4251IS6#TRMPBFCT,-2735-LTC4251IS6#TRMPBFCT,-2735-LTC4251IS6#TRMPBFDKR,505-LTC4251IS6#TRMPBFDKR,LTC4251IS6#TRMPBF-ND
Standard Package 500
Win Source Part Number 1320382-LTC4251IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4251IS6#TRMPBF CAD Model

Description

Product Overview: LTC4251IS6#TRMPBF

The LTC4251IS6#TRMPBF is a high-performance Negative Voltage Hot Swap Controller integrated circuit from Analog Devices Inc., designed for enabling safe board insertion and removal from a live backplane. This compact and efficient controller is housed in a TSOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Hot Swap Controller: Enables safe insertion and removal of electronic boards without the need to power down the system.
  • Negative Voltage Operation: Specifically designed to control negative supply voltages, this device is versatile for systems that operate on negative rails.
  • Compact TSOT-23 Package: The small form factor is perfect for high-density boards where space is at a premium.
  • Overcurrent Protection: Features robust overcurrent protection to safeguard the system from potential damage caused by excessive current draw.
  • Adjustable Current Limit: Allows for precise control over the maximum current allowed through the circuit, enhancing system reliability.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive for an external N-Channel MOSFET, enabling efficient power management and distribution.
  • High Voltage Capability: Capable of withstanding and controlling high voltage levels, ensuring compatibility with a wide range of applications.
  • Automatic Retry or Latch Off: Offers the option to choose between automatic retry or latch off after a fault condition, providing flexibility in system response.

Applications

The LTC4251IS6#TRMPBF is suitable for a variety of applications that require precise control and protection of power distribution. Its robust feature set makes it an excellent choice for:

  • Telecommunications Equipment
  • Network Servers and Routers
  • Industrial Systems
  • Central Office Switching
  • Power Management Systems

As part of Analog Devices Inc.'s portfolio of power management solutions, the LTC4251IS6#TRMPBF stands out for its reliability, performance, and ease of integration into complex electronic systems. Whether you're designing for mission-critical telecommunications infrastructure or industrial applications, this Hot Swap Controller offers the protection and control necessary for seamless and continuous operation.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess