EN
  • EN
  • DE

LTC4367HDD-1#PBF

Part No LTC4367HDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4367
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340057-LTC4367HDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4367HDD-1#PBF CAD Model

Description

Product Overview: LTC4367HDD-1#PBF from Analog Devices Inc.

The LTC4367HDD-1#PBF is a robust high-voltage surge stopper and overvoltage/undervoltage protection controller designed by Analog Devices Inc. to safeguard sensitive electronic systems from damaging voltage transients and power supply fluctuations. This advanced component is housed in a compact 8-lead DFN package, making it an ideal solution for space-constrained applications that require reliable power supply protection.

With its wide operating voltage range of 4V to 80V, the LTC4367HDD-1#PBF can accommodate a variety of supply voltages, ensuring versatility across different platforms and industries. It provides a controlled turn-on and keeps the output voltage within a safe range during overvoltage events such as load dump in automotive environments or power surges in industrial systems.

The device features a unique combination of an overvoltage lockout (OVLO) and undervoltage lockout (UVLO) with adjustable thresholds, allowing designers to set precise voltage limits to match the requirements of the protected circuit. In the event of an overvoltage condition, the LTC4367HDD-1#PBF will disconnect the load from the supply using an external N-channel MOSFET, effectively preventing any potential damage.

Furthermore, the LTC4367HDD-1#PBF integrates a fault timer that enhances protection by limiting the MOSFET's ON time during prolonged overvoltage conditions. This feature helps to prevent overheating and possible failure of the MOSFET, thereby increasing system reliability. The device also includes a gate drive for the external N-channel MOSFET, which ensures fast response times during transient conditions.

Designed with resilience in mind, the LTC4367HDD-1#PBF is specified over a temperature range of -40°C to 125°C, making it suitable for use in harsh environments. Its robust construction and high level of integration make it an excellent choice for automotive, industrial, avionics, and many other applications where protection against voltage anomalies is critical.

In summary, the LTC4367HDD-1#PBF from Analog Devices Inc. is a highly dependable and versatile surge stopper that offers comprehensive overvoltage and undervoltage protection, ensuring the safety and longevity of electronic systems across a wide range of applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess