EN
  • EN
  • DE

LTC4440AHMS8E-5#PBF

Part No LTC4440AHMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8MSOP / High-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 15V
Logic Voltage - VIL, VIH 1.2V, 1.6V
Current - Peak Output (Source, Sink) 1.1A, 1.1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80 V
Rise / Fall Time (Typ) 10ns, 7ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4440AHMS8E-5#PBF-ND,-2735-LTC4440AHMS8E-5#PBF,505-LTC4440AHMS8E-5#PBF
Standard Package 50
Win Source Part Number 1320021-LTC4440AHMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4440AHMS8E-5#PBF CAD Model

Description

Analog Devices LTC4440AHMS8E-5#PBF High Voltage, High Side N-Channel MOSFET Driver

The LTC4440AHMS8E-5#PBF is a robust high voltage, high side N-channel MOSFET driver designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced driver is specifically engineered to operate up to a 80V supply voltage, making it an ideal choice for a wide range of power management applications, including telecom, automotive, and industrial systems where high voltage capability is crucial.

Encased in an MSOP-8 package, the LTC4440AHMS8E-5#PBF offers a compact footprint without compromising on performance. It boasts a powerful gate drive of up to 2.4A, which ensures rapid charging and discharging of the gate capacitance of high power MOSFETs, leading to swift and efficient switching performance. The driver operates with a supply voltage range from 4V to 80V, providing designers with a versatile and flexible solution for their high voltage circuit designs.

This driver features a strong pull-up and a strong pull-down gate drive, which minimizes the transition times and reduces power losses associated with the switching process. The LTC4440AHMS8E-5#PBF also includes an under-voltage lockout function that protects the device by turning off the driver if the supply voltage drops below a preset threshold, ensuring safe operation under all conditions.

Furthermore, the LTC4440AHMS8E-5#PBF is designed with an adaptive shoot-through protection, which prevents both the high side and low side MOSFETs from conducting simultaneously in a half-bridge configuration. This critical feature avoids the potentially damaging effects of shoot-through currents, enhancing the reliability and longevity of the application.

For applications that demand high temperature operation, the LTC4440AHMS8E-5#PBF is specified for the automotive temperature range of -40°C to 125°C. Its rugged design and protective features make it an excellent choice for demanding environments where temperature extremes and high voltages are prevalent.

In summary, the LTC4440AHMS8E-5#PBF from Analog Devices Inc. offers a high-performance, reliable solution for driving N-channel power MOSFETs in high voltage applications. Its robust design, combined with protective features and a strong gate drive, ensures efficient operation and longevity in a variety of challenging environments.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess