EN
  • EN
  • DE

LTC4451AV#TRPBF

Part No LTC4451AV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 40V/8A MONOLITHIC (NFET) IDEAL D / OR Controller N+1 ORing Controller N-Channel 1:1 16-LQFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 300 ns
Delay Time - OFF 1 µs
Current - Output (Max) 7A
Current - Supply 20 µA
Voltage - Supply 0V ~ 40V
Applications Battery Backup, Industrial
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-PowerVFQFN
Supplier Device Package 16-LQFN (2x3)
Base Product Number LTC4451
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336729-LTC4451AV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4451AV#TRPBF CAD Model

Description

Product Overview: LTC4451AV#TRPBF by Analog Devices Inc.

The LTC4451AV#TRPBF is a high-performance, robust MOSFET driver designed by Analog Devices Inc. to cater to a vast array of power management applications. This driver is engineered to deliver high-speed performance while maintaining efficiency and reliability, making it an ideal choice for driving large power MOSFETs in synchronous rectification, active ORing, and other high-current applications.

Key Features

  • High Current Drive Capability: With its ability to source up to 1.5A and sink up to 2.5A, the LTC4451AV#TRPBF can effectively drive large capacitive loads, ensuring swift and efficient switching of power MOSFETs.
  • Fast Switching Performance: The driver offers fast rise and fall times, typically 25ns and 20ns respectively, which minimizes transition losses and enhances overall system efficiency.
  • Adaptive Shoot-Through Protection: To prevent potential damage to the MOSFETs from shoot-through currents, this device includes adaptive shoot-through protection, ensuring safe operation even under demanding conditions.
  • Wide Operating Voltage Range: The LTC4451AV#TRPBF operates over a broad supply voltage range of 4.5V to 13.5V, accommodating various power supply designs and requirements.
  • Robust Thermal Performance: Housed in a thermally efficient package, the driver is capable of handling high temperatures and provides a robust thermal performance, critical for reliability in high-power systems.

Applications

The LTC4451AV#TRPBF is versatile and can be implemented in numerous applications including, but not limited to:

  • DC/DC Converters
  • Synchronous Rectifiers
  • Active ORing Circuits
  • Motor Controllers
  • Power Distribution Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4451AV#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a compact, surface-mount package, which is suitable for automated PCB assembly processes and space-constrained applications.

In summary, the LTC4451AV#TRPBF MOSFET driver from Analog Devices Inc. is a powerful and reliable solution for high-speed, high-current driving applications, providing designers with a flexible and efficient component for their power management systems.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $11.5710
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.3362
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0846 $60.3384
9+ $12.3771 $111.3939
13+ $11.9903 $155.8739
18+ $11.6036 $208.8648
23+ $11.2168 $257.9864
30+ $10.0564 $301.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess